EN
  • EN
  • DE

PAM2306AYPAA-CU

Part No PAM2306AYPAA-CU
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 344105-PAM2306AYPAA-CU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM2306AYPAA-CU CAD Model

Description

Overview of the PAM2306AYPAA-CU

The PAM2306AYPAA-CU is a high-efficiency, dual-channel, synchronous step-down DC-DC converter designed and manufactured by Diodes Incorporated. This advanced power solution is ideal for a wide range of portable devices, where efficient power conversion is essential to maximize battery life and reduce heat generation.

Key Features

  • Dual Output Channels: The PAM2306AYPAA-CU features two independent output channels that can deliver up to 1A of continuous output current each, making it versatile for powering multiple loads simultaneously.
  • High Efficiency: With synchronous rectification, this converter achieves high efficiency across a wide load range, which is crucial for battery-powered applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to the input voltage, providing design flexibility to match the needs of various circuits.
  • Low Quiescent Current: The low quiescent current of the device helps in preserving battery life when the device is in standby mode.
  • Input Voltage Range: It operates from an input voltage range of 2.5V to 5.5V, accommodating a variety of power sources.
  • Protection Features: The PAM2306AYPAA-CU is equipped with over-current protection and thermal shutdown to safeguard the device and the load from damage.
  • Small Package: Available in a compact U-DFN3030-10 (Type A) package, it is well-suited for space-constrained applications.

Applications

The versatility of the PAM2306AYPAA-CU makes it suitable for a broad array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless peripherals
  • Mobile phones and PDAs
  • Portable media players
  • Handheld gaming consoles

Conclusion

With its dual-channel operation, high efficiency, and a wide range of built-in protection features, the PAM2306AYPAA-CU from Diodes Incorporated is an excellent choice for developers looking to optimize power management in their compact and portable electronic designs.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess