EN
  • EN
  • DE

PAM2307AJEADJR-R

Part No PAM2307AJEADJR-R
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG / Switching Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Bulk
Product Status Obsolete
Base Product Number PAM2307
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 267887-PAM2307AJEADJR-R
Ultra Librarian 3D Model Ultra Librarian PAM2307AJEADJR-R CAD Model

Description

Product Overview: PAM2307AJEADJR-R from Diodes Incorporated

The PAM2307AJEADJR-R is a high-performance, dual-channel, constant output, step-down DC-DC converter designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to provide a reliable and efficient power conversion solution for a wide range of applications, including consumer electronics, portable devices, and networking equipment.

Key Features

  • Output Voltage: The PAM2307AJEADJR-R offers adjustable output voltage, allowing for flexible use across various applications.
  • High Efficiency: With its advanced design, this DC-DC converter operates with high efficiency, which can reach up to 95%, minimizing energy loss during power conversion.
  • Dual-Channel: It features two independent output channels that can deliver up to 2A of continuous output current each, providing a versatile solution for powering multiple devices.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 2.7V to 5.5V, catering to a variety of power sources and ensuring compatibility with different system designs.
  • Frequency Synchronization: It includes an option for frequency synchronization to reduce electromagnetic interference (EMI), enhancing performance in noise-sensitive applications.
  • Thermal Protection: The PAM2307AJEADJR-R is equipped with over-temperature protection to ensure safe operation under various conditions.
  • Small Package: Available in a compact TSOT25 package, it is ideal for space-constrained applications.

Applications

The versatility of the PAM2307AJEADJR-R makes it suitable for a diverse set of applications, including but not limited to:

  • Mobile Phones and PDAs
  • Wireless LANs and Networking Devices
  • Portable Media Players
  • Digital Cameras and Camcorders
  • GPS Devices

Overall, the PAM2307AJEADJR-R from Diodes Incorporated represents a robust, efficient, and flexible power management solution that meets the stringent requirements of modern electronic devices. Its combination of high efficiency, dual-channel output, and compact design makes it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess