EN
  • EN
  • DE

PAM2400AAA270

Part No PAM2400AAA270
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 2.7V 400MA SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 0.9V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.7V
Current - Output 400mA (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number PAM2400
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 652614-PAM2400AAA270
Ultra Librarian 3D Model Ultra Librarian PAM2400AAA270 CAD Model

Description

Introducing the PAM2400AAA270 from Diodes Incorporated

The PAM2400AAA270 is a high-performance, precision analog component designed and manufactured by the renowned Diodes Incorporated. This innovative product is a testament to Diodes Incorporated's commitment to providing advanced solutions for a wide range of electronic applications. The PAM2400AAA270 is specifically tailored to meet the needs of today's sophisticated electronic circuits, offering reliability and efficiency in a compact form factor.

Key Features

  • High Efficiency: The PAM2400AAA270 is designed to deliver optimal performance with high efficiency, making it suitable for power-sensitive applications.
  • Low Noise Operation: Engineered to minimize noise, this product ensures a clean signal path and stable operation, which is crucial for precision electronics.
  • Robust Thermal Management: With an excellent thermal design, the PAM2400AAA270 operates reliably over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Compact Size: The small footprint of this component allows for seamless integration into space-constrained designs without compromising on power or performance.

Applications

The versatility of the PAM2400AAA270 makes it an ideal choice for a multitude of applications. It can be used in:

  • Portable electronic devices where power efficiency is paramount
  • Communications equipment requiring stable voltage supply
  • Automotive electronics that demand robust performance in harsh conditions
  • Industrial systems where precision and reliability are non-negotiable

Quality and Reliability

Diodes Incorporated ensures that the PAM2400AAA270 meets the highest standards of quality and reliability. Each component undergoes rigorous testing and quality control measures to guarantee that it performs to specifications. Customers can trust the PAM2400AAA270 for their critical applications, knowing that it comes with the backing of Diodes Incorporated's industry-leading expertise.

Easy Integration

With detailed technical documentation and support, integrating the PAM2400AAA270 into your design is straightforward. Diodes Incorporated provides comprehensive resources to assist engineers in implementing this component efficiently, reducing time-to-market for your products.

Whether you are designing cutting-edge consumer electronics, industrial machinery, or automotive systems, the PAM2400AAA270 from Diodes Incorporated offers the performance and reliability that your applications deserve.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess