EN
  • EN
  • DE

PAM2400ACA330

Part No PAM2400ACA330
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST 3.3V 0.4A SYNC SOT89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 400mA (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 045583-PAM2400ACA330
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PAM2400ACA330 CAD Model

Description

PAM2400ACA330 - High-Efficiency Step-Up DC/DC Converter

The PAM2400ACA330 is a state-of-the-art step-up DC/DC converter designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This compact and efficient power management integrated circuit is specifically tailored for applications that require a higher voltage output from a lower voltage source.

Key Features:

  • Adjustable Output Voltage: The PAM2400ACA330 allows users to adjust the output voltage from 2.5V to 5.5V via an external resistor divider, providing flexibility for various design requirements.
  • High Efficiency: With an efficiency of up to 94%, this step-up converter ensures minimal power loss during operation, making it ideal for battery-powered devices.
  • Load Disconnect Feature: The built-in load disconnect function provides additional protection by disconnecting the load from the power source when the device is not in operation, preventing unnecessary power drain.
  • Low Quiescent Current: The low quiescent current of just 30µA enhances battery life, making the PAM2400ACA330 an excellent choice for portable electronics.
  • Over-Temperature Protection: To safeguard against overheating, the device includes over-temperature protection that automatically shuts down the converter if the internal temperature exceeds safe operating limits.

Applications:

The versatility and high efficiency of the PAM2400ACA330 make it suitable for a wide range of applications, including:

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Handheld Medical Devices
  • Wireless Communication Systems
  • Power Backup Systems

Technical Specifications:

The PAM2400ACA330 operates with an input voltage range of 0.9V to VIN, making it compatible with single-cell batteries, and can deliver a maximum output current of 100mA (subject to input voltage and output voltage conditions). Its small SOT23-6 package is designed for space-constrained applications.

With its robust feature set and high reliability, the PAM2400ACA330 from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and extend the battery life of their portable and wearable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2554 $58.7420
555+ $0.2097 $116.3835
855+ $0.2030 $173.5650
1,180+ $0.1965 $231.8700
1,520+ $0.1900 $288.8000
2,040+ $0.1702 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess