EN
  • EN
  • DE

PIC24FJ128GA705T-I/PT

Part No PIC24FJ128GA705T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001323-PIC24FJ128GA705T-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24F
Package Tape & Reel (TR)
Product Status Active
Base Product Number PIC24FJ128GA705
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA705T-I/PT CAD Model

Description

The PIC24FJ128GA705T-I/PT is a high-performance, 16-bit microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC24F family, which is renowned for its ideal blend of power efficiency, performance, and robust peripheral set.

Key Features:

  • Core: 16-bit PIC24F CPU, which can operate at speeds up to 16 MIPS (64 MHz), allowing for efficient processing of tasks in real-time applications.
  • Memory: Comes with 128 KB of Flash memory and 8 KB of RAM, providing ample space for complex applications and data storage.
  • Timers: Features multiple timers including a 16-bit timer, watchdog timer, and a real-time clock/calendar for precise event scheduling and system resets.
  • Communication Interfaces: Equipped with a variety of communication peripherals such as I²C, SPI, UART, which enable seamless connectivity with other devices and systems.
  • Analog Features: Includes a 10-bit, 24-channel Analog-to-Digital Converter (ADC) for accurate analog signal measurement, and three comparators for analog signal processing.
  • Operating Voltage: Supports an operating voltage range of 2.0V to 3.6V, which is ideal for low-power applications and battery-operated devices.
  • Temperature Range: Capable of operating within the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: Available in a 64-pin TQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options.

Applications:

The PIC24FJ128GA705T-I/PT is versatile and can be used in a wide range of applications such as industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) endpoints. Its rich set of peripherals and low power consumption make it an excellent choice for sensor interfacing, data acquisition, and various embedded control systems.

With its robust feature set and Microchip's commitment to quality, the PIC24FJ128GA705T-I/PT is a reliable and cost-effective solution for designers looking to add advanced capabilities to their embedded projects.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess