EN
  • EN
  • DE

XC61CN1502NR

Part No XC61CN1502NR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Description Low Voltage Detectors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413131-XC61CN1502NR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61CN1502NR CAD Model

Description

The XC61CN1502NR is a voltage detector manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels and provide a reset signal when the voltage falls below a specific threshold. These detectors are essential for ensuring the stable operation of microcontrollers (MCUs) and other sensitive electronic components in various applications.

Applications

  • Microcontroller Reset Circuits: Ensures the proper initialization of microcontrollers after a power-up or voltage drop.
  • Power Monitoring: Continuously monitors the input voltage and triggers an alert or shutdown if the voltage falls outside the safe operating range.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by disabling the load when the battery voltage is too low.
  • System Supervision: Oversees the operation of electronic systems and takes corrective actions in response to voltage irregularities.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to ensure stable power supply.

Features

  • Low Power Consumption: Minimizes power drain to extend battery life in portable applications.
  • High Accuracy: Provides precise voltage detection to prevent false triggers and ensure reliable operation.
  • Small Package: Available in compact packages to save board space.
  • Wide Operating Voltage Range: Operates over a broad voltage range, offering flexibility in various applications.
  • Built-in Hysteresis: Prevents chattering or oscillations around the threshold voltage.
  • Open Drain Output: Offers flexibility in connecting to various logic circuits.

Benefits

  • Protection against Undervoltage: Prevents erratic behavior of MCUs and other digital circuits due to insufficient supply voltage.
  • Ensured System Stability: Guarantees reliable operation of electronic systems by monitoring and responding to voltage fluctuations.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Improved System Reliability: Provides a robust and reliable voltage monitoring solution.

Additional Details

The XC61CN1502NR features a detection voltage of 1.5V. It typically comes in a small SOT-25 or similar surface-mount package. The device operates over a temperature range of -40°C to +85°C. The specific quiescent current is typically in the order of a few microamperes. The output is an N-channel open drain output. It is crucial to consult the datasheet for detailed electrical characteristics, timing diagrams, and application guidelines.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess