EN
  • EN
  • DE

LM3526MX-L

Part No LM3526MX-L
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description LM3526 Dual Port USB Power Switch and Over-Current Protection | IC POWER SW USB DUAL PORT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Type USB Switch
Number of Outputs 2
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 100mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM3526
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198985-LM3526MX-L
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3526MX-L CAD Model

Description

The LM3526MX-L is a highly integrated dual-port USB power switch fabricated by Texas Instruments, designed to manage power distribution and overcurrent protection for USB ports. This advanced semiconductor is specifically tailored for applications where dual USB ports require individual protection and control. It is a crucial component in modern electronic devices that include USB interfaces, such as desktop and laptop computers, docking stations, monitors, and many other peripherals.

Key Features

  • Integrated Dual USB Ports: The LM3526MX-L contains two independent power switches for USB power distribution, providing individual port control and protection.
  • Overcurrent Protection: Each port is equipped with overcurrent sensing to safeguard USB devices from excessive current that could lead to damage or failure.
  • Thermal Shutdown: Built-in thermal shutdown functionality ensures the device operates within safe temperature ranges, preventing overheating.
  • High Accuracy Current Limiting: The device offers precise current limiting to protect against overloads, ensuring reliable operation of connected USB devices.
  • Fast Fault Response Time: Quick response to fault conditions helps to minimize the risk of damage to the USB port and connected devices.
  • Low Standby Power: The LM3526MX-L is designed for low power consumption in standby mode, making it suitable for power-sensitive applications.

Applications

The LM3526MX-L is versatile and can be utilized in a variety of USB-related applications. It's particularly useful in systems that require independent port power management and overcurrent protection. Common applications include:

  • Personal Computers and Laptops
  • USB Hubs and Docking Stations
  • Monitors with USB Ports
  • USB Peripheral Devices

Technical Specifications

The LM3526MX-L operates with an input voltage range of 4.5V to 5.5V, which is typical for USB-powered devices. The package type is an 8-pin SOIC, making it compact and suitable for space-constrained applications. The device is also characterized for operation from 0°C to 70°C, ensuring reliable performance across a wide range of environmental conditions.

With its robust feature set and reliable performance, the LM3526MX-L from Texas Instruments is an essential component for managing power and protection in USB port applications.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2024 $54.1080
90+ $1.1263 $101.3670
140+ $1.0883 $152.3620
200+ $1.0122 $202.4400
260+ $0.9741 $253.2660
325+ $0.9361 $304.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess