EN
  • EN
  • DE

LMC1005TP-6N2NJ

Part No LMC1005TP-6N2NJ
Manufacturer ABCO ELECTRONICS CO.LTD
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ABCO ELECTRONICS CO.LTD
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827919-LMC1005TP-6N2NJ
Ultra Librarian 3D Model Ultra Librarian LMC1005TP-6N2NJ CAD Model

Description

The LMC1005TP-6N2NJ is a multilayer ceramic chip inductor manufactured by ABCO ELECTRONICS CO. LTD. It's designed for use in high-frequency circuits where small size and high performance are critical. This inductor is commonly used in applications such as mobile phones, wireless communication devices, and RF modules.

Applications

  • RF Circuits: Used in impedance matching, filtering, and tuning circuits in RF transmitters and receivers.
  • Mobile Phones: Employed in antenna matching networks and RF front-end circuits.
  • Wireless Communication Devices: Used in Bluetooth, Wi-Fi, and Zigbee modules for impedance matching and filtering.
  • High-Frequency Filters: Incorporated in low-pass, high-pass, and band-pass filters.
  • DC-DC Converters: Used in DC-DC converters for energy storage and filtering.

Features

  • Small Size: Compact 1005 package size (1.0 x 0.5 mm) for high-density mounting.
  • High Q-Factor: Provides low insertion loss and high efficiency in RF circuits.
  • Tight Tolerance: Offers a tight inductance tolerance for precise circuit performance.
  • Excellent SRF: Exhibits a high self-resonant frequency (SRF) for operation at high frequencies.
  • Surface Mount Technology: Designed for automated assembly using surface mount technology (SMT).

Benefits

  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Improved Performance: High Q-factor and tight tolerance enhance circuit performance and stability.
  • Reduced Losses: Low insertion loss minimizes power dissipation in RF circuits.
  • Automated Assembly: Surface mount technology simplifies the assembly process and reduces manufacturing costs.
  • Reliable Operation: Designed for long-term reliability in demanding applications.

Additional Details

The LMC1005TP-6N2NJ typically comes in a small surface-mount package, making it suitable for automated assembly. The specific inductance value is 6.2nH. It is crucial to consult the datasheet for detailed specifications, including inductance, Q-factor, SRF, DCR (DC resistance), and current rating. The Q-factor is a measure of the inductor's efficiency, with higher Q-factors indicating lower losses. The SRF is the frequency at which the inductor's impedance becomes purely resistive. The DCR is the DC resistance of the inductor, which affects power dissipation. The current rating is the maximum current that the inductor can handle without overheating. Proper impedance matching is essential for optimal performance in RF circuits. This inductor is commonly used in various consumer electronics, industrial control systems, and communication devices where small size and high performance are required.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess