EN
  • EN
  • DE

PAM2861

Part No PAM2861
Manufacturer Diodes Incorporated
Description 1A LED DRIVER WITH INTERNAL SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1235309-PAM2861
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM2861 CAD Model

Description

Diodes Incorporated PAM2861 - High-Efficiency LED Driver

The PAM2861 from Diodes Incorporated is a highly efficient, current mode, PWM step-down DC/DC converter that is designed to drive high-power LEDs with a constant current. This LED driver is ideal for a wide range of applications including architectural lighting, display backlighting, decorative and emergency lighting, as well as general-purpose LED illumination systems.

Key Features:

  • Versatile Input Voltage: The PAM2861 operates from an input voltage range of 6V to 40V, making it suitable for a broad array of power supplies and capable of withstanding voltage surges that are common in industrial environments.
  • Adjustable Output Current: It provides an adjustable output current up to 1.2A, allowing for flexibility in driving LEDs of various power ratings while ensuring consistent brightness and color.
  • High Efficiency: With efficiencies up to 97%, the PAM2861 ensures minimal power loss in LED driving applications, thereby reducing heat generation and increasing system reliability.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the LED driver from overheating, which is critical in maintaining the longevity and safety of the lighting system.
  • PWM Dimming Capability: It supports Pulse Width Modulation (PWM) dimming, offering precise control over the brightness levels of the LEDs without compromising light quality.
  • Compact Package: The PAM2861 is available in a small footprint TSOT25 package, which is ideal for space-constrained applications.

Applications:

  • Architectural Lighting
  • Display Backlighting
  • Decorative Lighting
  • Emergency Lighting
  • General LED Illumination

The PAM2861's robust design, combined with its feature set, provides a reliable and efficient solution for driving high-brightness LEDs. With its ability to deliver constant current and integrate various protection features, the PAM2861 ensures a long lifespan for LED applications while facilitating design flexibility and ease of use for manufacturers and hobbyists alike.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1619 $50.1890
755+ $0.1329 $100.3395
1,170+ $0.1287 $150.5790
1,610+ $0.1246 $200.6060
2,080+ $0.1204 $250.4320
2,780+ $0.1080 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess