EN
  • EN
  • DE

PAM8008

Part No PAM8008
Manufacturer Diodes Incorporated
Description 3W STEREO CLASS-D with DC VOLUME, POWER LIMIT and ANTI-SATURATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1235350-PAM8008
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM8008 CAD Model

Description

Diodes Incorporated PAM8008 Audio Amplifier

The PAM8008 from Diodes Incorporated is a highly efficient audio amplifier that is designed to deliver exceptional sound quality for a wide range of applications. This compact component is a perfect solution for portable and space-constrained devices, where power efficiency and sound fidelity are crucial.

Key Features

  • Class-D Operation: The PAM8008 operates as a Class-D amplifier, which ensures high efficiency, reducing power loss and extending battery life in portable devices.
  • Output Power: It can deliver up to 3W into a 4Ω load or 1.8W into an 8Ω load, making it suitable for a variety of speaker configurations.
  • Low Quiescent Current: The low quiescent current draw makes it ideal for battery-powered applications, ensuring minimal power consumption when in standby mode.
  • Thermal and Short-Circuit Protection: Built-in safety features include over-temperature protection and short-circuit protection, enhancing the reliability and longevity of the amplifier.
  • Filterless Design: The PAM8008's filterless architecture allows for reduced component count and system cost, while still providing high-quality audio output.

Applications

The versatility of the PAM8008 makes it suitable for a variety of applications, including:

  • Portable audio devices
  • Wireless speakers
  • Mobile phones
  • Tablet computers
  • Personal multimedia devices

Technical Specifications

The PAM8008 boasts a range of technical specifications that make it a robust choice for audio amplification needs:

  • Supply Voltage: 2.8V to 5.5V
  • PSRR: 80dB at 217Hz
  • THD+N: 0.1% at 1W, 1kHz into 4Ω
  • Efficiency: Up to 90%

With its combination of high efficiency, robust protection features, and excellent audio performance, the PAM8008 from Diodes Incorporated stands out as a superior choice for designers looking to enhance their audio systems without compromising on power consumption or space.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2272 $55.2240
100+ $1.0070 $100.7000
155+ $0.9755 $151.2025
215+ $0.9440 $202.9600
275+ $0.9126 $250.9650
370+ $0.8182 $302.7340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess