EN
  • EN
  • DE

PAM8302LASCR

Part No PAM8302LASCR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 2.5W CLASS D 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.5W x 1 @ 4 Ohm
Supply Voltage - Operating 2 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 209634-PAM8302LASCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM8302LASCR CAD Model

Description

Introducing the PAM8302LASCR Amplifier by Diodes Incorporated

The PAM8302LASCR is a highly efficient audio amplifier designed and produced by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This innovative amplifier is a testament to the company's commitment to providing advanced solutions for audio applications.

At the heart of the PAM8302LASCR is a 2.5W Class-D amplifier that operates with an impressive 85% efficiency, minimizing heat dissipation and power loss. Its compact size and high-efficiency performance make it an ideal choice for portable and battery-powered applications, such as smartphones, tablets, and other personal media devices.

Key Features

  • Output Power: The PAM8302LASCR delivers up to 2.5W into a 4Ω load with less than 10% THD+N, ensuring clear and powerful audio output.
  • Supply Voltage Range: It operates on a supply voltage ranging from 2.8V to 5.5V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Low Quiescent Current: The amplifier boasts a low quiescent current of 1.7mA, which helps extend battery life in portable applications.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection mechanisms safeguard the amplifier and connected components from potential damage.
  • Filterless Design: Its filterless architecture eliminates the need for external output filters, reducing the overall component count and saving on board space and cost.

Applications

The PAM8302LASCR is versatile and can be used in a wide array of audio applications. It is particularly suitable for:

  • Portable Speakers
  • Bluetooth Speakers
  • Smartphone and Tablet Audio Systems
  • DIY Audio Projects
  • Other Battery-Powered Audio Devices

With its small footprint, the PAM8302LASCR comes in a space-saving SOP-8 package, making it easy to integrate into various designs without compromising on performance. The product is also RoHS compliant, adhering to environmental standards and ensuring a reduced ecological footprint.

Overall, the PAM8302LASCR from Diodes Incorporated stands out as a reliable and powerful audio amplification solution that offers both high-quality sound and energy efficiency, all packed into a design that's easy to use in a multitude of audio-enhancing applications.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.5809 $76.7427
6+ $20.9898 $125.9388
9+ $20.3338 $183.0042
12+ $19.6777 $236.1324
16+ $19.0217 $304.3472
21+ $17.0536 $358.1256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess