EN
  • EN
  • DE

PD3S130L

Part No PD3S130L
Manufacturer Diodes Incorporated
Description 1.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER PowerDI 323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1236537-PD3S130L
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD3S130L CAD Model

Description

Diodes Incorporated PD3S130L Dual N-Channel Enhancement Mode MOSFET

The PD3S130L is a high-performance, dual N-Channel enhancement mode field-effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This device is engineered to provide efficient power management and signal processing in a wide range of electronic applications. The PD3S130L is particularly well-suited for portable and battery-powered devices due to its low on-resistance and minimal gate charge, which contribute to reduced power consumption and extended battery life.

Constructed with advanced trench MOSFET technology, the PD3S130L offers excellent on-state resistance (RDS(on)) while maintaining superior switching performance. This makes it an ideal choice for load switch and power management applications where efficiency is a critical factor. The dual N-Channel configuration of the PD3S130L allows for compact circuit designs by enabling the integration of two independent MOSFETs into a single package, thus saving valuable board space.

Key features of the PD3S130L include:

  • Low threshold voltage (VGS(th)), which enhances compatibility with low-voltage drive signals and reduces power loss during operation.
  • High continuous drain current (ID), allowing the MOSFET to handle significant power levels without overheating.
  • Fast switching speeds, which minimize transition losses and improve overall efficiency in high-frequency applications.
  • Low input capacitance (Ciss), which reduces drive power requirements and further enhances the device's energy efficiency.
  • High power and current handling capability in a compact SOT-23 package, which is ideal for space-constrained applications.

The PD3S130L is also characterized by its robustness and reliability, featuring built-in protection against electrostatic discharge (ESD). This ensures that the device remains stable and functional even under harsh operating conditions. With its combination of performance, efficiency, and compact form factor, the PD3S130L from Diodes Incorporated is an excellent choice for designers looking to optimize their power management solutions.

Whether you are developing power supplies, battery management systems, or any other application requiring efficient power conversion and control, the PD3S130L provides the performance and reliability necessary to meet your design requirements.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,830+ $0.0947 $173.3010
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess