EN
  • EN
  • DE

PD3S230L-7-81

Part No PD3S230L-7-81
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 346028-PD3S230L-7-81
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD3S230L-7-81 CAD Model

Description

The PD3S230L-7-81 from Diodes Incorporated is a high-performance, low forward voltage drop (VF) Schottky rectifier designed to meet the needs of a wide range of electronic applications. This rectifier is part of Diodes Incorporated's extensive portfolio of semiconductor solutions, known for their reliability and efficiency.

Key Features

  • Low Forward Voltage Drop: The device features a low VF, which enhances system efficiency by reducing power losses during conduction.
  • High Current Capability: With its ability to handle a high forward surge current, this rectifier is suitable for applications that experience transient overcurrent conditions.
  • Power Dissipation: It exhibits excellent power dissipation characteristics, making it ideal for high-density circuit designs.
  • Lead-Free Finish: The PD3S230L-7-81 is RoHS compliant and features a lead-free finish, ensuring environmental safety and global acceptance.
  • Surface Mount Package: Packaged in a small SOD-323F case, it is optimized for automated assembly processes and saves valuable board space.

Applications

Due to its electrical characteristics, the PD3S230L-7-81 is a versatile component that can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Reverse battery protection circuits
  • Automotive applications
  • High-frequency rectification

Technical Specifications

Parameter Value Package SOD-323F Maximum Repetitive Reverse Voltage (VRRM) 30V Forward Continuous Current (IF) 2A Forward Surge Current (IFSM) 60A Forward Voltage Drop (VF) 0.37V at 2A Operating Temperature Range -55°C to +150°C

For engineers and designers looking for a robust, efficient, and space-saving rectification solution, the PD3S230L-7-81 from Diodes Incorporated is an excellent choice, offering performance and reliability in a compact form factor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess