Product Overview: PESD5V2S2UT-7 from Diodes Incorporated
The PESD5V2S2UT-7 is a state-of-the-art ESD (Electrostatic Discharge) protection device designed by Diodes Incorporated to safeguard high-speed data lines and other sensitive electronic circuits from the potentially damaging effects of ESD. This component is an essential piece of the protective puzzle for a wide range of applications, including mobile devices, portable electronics, and communication systems.
Engineered with precision, the PESD5V2S2UT-7 is a bidirectional TVS (Transient Voltage Suppressor) diode that is capable of clamping voltage transients and dissipating ESD strikes of ±20kV (air discharge) and ±12kV (contact discharge) as defined by the IEC 61000-4-2 international standard. Its ultra-low capacitance of just 0.8pF (typical) makes it particularly suitable for protecting high-speed data lines without compromising signal integrity.
This robust component comes in a compact SOD-523 package, which is an ideal fit for space-constrained applications. Despite its small size, it offers a low dynamic resistance and a fast response time, ensuring that sensitive circuits are shielded from harm swiftly and effectively. The PESD5V2S2UT-7 operates over a wide temperature range of -55°C to +150°C, making it versatile for various operating environments.
Key features of the PESD5V2S2UT-7 include:
- ESD protection of ±20kV (air), ±12kV (contact)
- Ultra-low loading capacitance: 0.8pF (typical)
- Low clamping voltage
- Low dynamic resistance
- Fast response time
- Operating temperature range: -55°C to +150°C
- Compact SOD-523 package
The PESD5V2S2UT-7 is not only designed for performance but also for ease of integration into PCB designs. Its small footprint and compatibility with standard SMT (Surface-Mount Technology) processes allow for efficient assembly and soldering, reducing manufacturing complexity and costs.
With the PESD5V2S2UT-7, Diodes Incorporated continues its commitment to providing high-quality, reliable protection solutions that meet the demanding requirements of modern electronic designs. Whether for personal electronics, communication infrastructure, or industrial systems, this ESD protection diode offers a safeguard that designers can trust.