EN
  • EN
  • DE

PI2PCIE2442ZHE

Part No PI2PCIE2442ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH 8 X 2:4 42TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications PCI Express®
Number of Channels 8
On-State Resistance (Max) 10Ohm
Voltage - Supply, Single (V+) 1.5V ~ 1.8V
-3db Bandwidth 2.5GHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Base Product Number PI2PCIE2442
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846242-PI2PCIE2442ZHE
Ultra Librarian 3D Model Ultra Librarian PI2PCIE2442ZHE CAD Model

Description

Introducing the PI2PCIE2442ZHE from Diodes Incorporated

The PI2PCIE2442ZHE is a high-performance, PCIe 2.0 packet switch designed by Diodes Incorporated to meet the needs of modern computing and embedded systems. This versatile component caters to applications requiring efficient distribution of PCIe signals within a system, enabling designers to expand the number of PCIe devices they can connect to a single PCIe lane from the host processor.

At the heart of the PI2PCIE2442ZHE lies its ability to provide 4 downstream ports from a single upstream lane. This feature allows for significant expansion capabilities, making it an ideal solution for systems with limited PCIe lanes but a need for multiple high-speed connections. The switch supports data transfer rates of up to 5 GT/s per lane, ensuring that connected devices can communicate with minimal latency and maximum throughput.

One of the key advantages of the PI2PCIE2442ZHE is its built-in support for advanced error reporting and handling. This ensures reliable operation even in systems that are subject to electrical noise or other challenging conditions. The product also features low-power operation, which is critical for battery-powered devices or energy-efficient computing systems.

The PI2PCIE2442ZHE is designed with flexibility in mind, featuring hot-plug support that allows devices to be added or removed without needing to power down the system. This is particularly useful in server environments or when servicing modular computing platforms.

For developers and system integrators, Diodes Incorporated provides extensive technical support for the PI2PCIE2442ZHE, including detailed datasheets, application notes, and reference designs. This ensures a smooth integration process and helps to reduce time-to-market for products utilizing this advanced PCIe switch.

In summary, the PI2PCIE2442ZHE from Diodes Incorporated is a high-quality, feature-rich PCIe switch that offers a simple and efficient way to expand PCIe connectivity. With its high data transfer rates, advanced error handling, and energy-efficient operation, it stands out as a compelling solution for a wide array of applications in the computing and embedded systems industries.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,559 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess