EN
  • EN
  • DE

PI3B16248BE

Part No PI3B16248BE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 12 X 1:2 80BQSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Type Multiplexer/Demultiplexer
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 80-FSOP (0.154", 3.90mm Width)
Supplier Device Package 80-BQSOP
Base Product Number 16248
Standard Package 24 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654662-PI3B16248BE
Ultra Librarian 3D Model Ultra Librarian PI3B16248BE CAD Model

Description

Overview of PI3B16248BE from Diodes Incorporated

The PI3B16248BE is a high-performance, 16-bit to 24-bit multiplexer/demultiplexer bus switch from Diodes Incorporated, designed to provide efficient data routing for various digital applications. This switch is an ideal solution for signal switching and routing needs in a wide range of electronic devices, including computers, servers, networking equipment, and communication systems.

Key Features

  • High Bandwidth: The PI3B16248BE offers high bandwidth (500MHz) to ensure minimal signal distortion and supports high-speed data transfer.
  • Low On-Resistance: With an on-resistance of typically 5 ohms, this switch provides a low-resistance path for signals, reducing power consumption and improving overall system efficiency.
  • Wide Voltage Range: It operates across a wide voltage range of 2.3V to 3.6V, making it compatible with various logic levels and suitable for mixed-voltage applications.
  • Bi-Directional Operation: The bus switch is bi-directional, allowing it to be used as either a multiplexer or a demultiplexer, which enhances its versatility in different circuit configurations.
  • Low Crosstalk: Engineered to minimize crosstalk, the PI3B16248BE ensures signal integrity, which is critical in high-speed data and signal processing.
  • Industrial Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, which makes it reliable for use in harsh environments.

Applications

  • Server and Data Centers
  • Networking Equipment
  • Communication Systems
  • Signal Routing
  • High-speed Data Transfer Applications

The PI3B16248BE is provided in a 48-pin SSOP package, which ensures a compact footprint while allowing for adequate pin spacing for ease of PCB routing. It is also RoHS compliant, adhering to environmental standards and regulations. With its robust design and superior switching capabilities, the PI3B16248BE from Diodes Incorporated stands out as a reliable and efficient solution for high-speed data and signal routing needs.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess