EN
  • EN
  • DE

PI3B3245LEX

Part No PI3B3245LEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Bus Switch 1-Element CMOS 8-IN 20-Pin TSSOP T/R / IC 8BIT BUS SWITCH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 061516-PI3B3245LEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PI3B3245
Introduction Date January 13, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PI3B3245LEX CAD Model

Description

Product Overview: PI3B3245LEX by Diodes Incorporated

The PI3B3245LEX is a high-performance, 8-bit bus exchange switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This switch is part of their extensive range of interface devices, known for their reliability and innovative design. The PI3B3245LEX is specifically engineered to provide a two-way operational communication path between two data buses, facilitating bus exchange with minimal propagation delay and high noise immunity.

Key Features

  • High-Speed Switching: The device is capable of switching at high speeds, which is essential for modern high-performance computing applications.
  • Low Power Consumption: It operates with very low power dissipation, making it an energy-efficient choice for power-sensitive designs.
  • Wide Operating Voltage Range: The PI3B3245LEX can function across a broad voltage range, typically from 2.3V to 3.6V, providing flexibility in various system voltages.
  • Bidirectional Data Flow: Data can flow in both directions through the switch, offering versatile interfacing capabilities between the source and destination buses.
  • Bus Hold Feature: The device includes a bus hold feature that retains the last active state, preventing floating inputs and ensuring stable operation.
  • Industrial Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability in extreme conditions.

Applications

With its robust feature set, the PI3B3245LEX is ideal for a variety of applications, including:

  • Server and Enterprise Solutions
  • Networking Equipment
  • Data Communication Systems
  • Signal Gateway and Routing Applications
  • Industrial Control Systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the PI3B3245LEX is no exception. It is manufactured using advanced technology to ensure high reliability and performance. The product is available in a compact LEX (TSSOP) package, which is suitable for space-constrained applications.

In conclusion, the PI3B3245LEX from Diodes Incorporated is a versatile, high-speed bus exchange switch that offers designers the performance and reliability required for today’s sophisticated electronic systems. Whether it is for data management, signal routing, or system interfacing, the PI3B3245LEX stands as a top choice for professionals seeking efficient and dependable solutions.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9854 $54.1970
125+ $0.8085 $101.0625
195+ $0.7833 $152.7435
265+ $0.7580 $200.8700
345+ $0.7327 $252.7815
460+ $0.6570 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,233 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess