EN
  • EN
  • DE

PI3B3245SE

Part No PI3B3245SE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BUS SWITCH 3V SO-20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Series *
Package Tube
Product Status Obsolete
Base Product Number PI3B3245
Standard Package 35 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930381-PI3B3245SE
Ultra Librarian 3D Model Ultra Librarian PI3B3245SE CAD Model

Description

Diodes Incorporated PI3B3245SE: High-Bandwidth Bus Switch

The PI3B3245SE from Diodes Incorporated is a high-performance, 4-bit bus switch designed for the switching of high-speed signals. This device is part of a family of low-on resistance, high-bandwidth bus switches. The PI3B3245SE is optimized for hot-swap applications and is particularly suitable for server, networking, and telecommunications infrastructure where signal integrity and minimal propagation delay are critical.

With a wide operating voltage range of 4.5V to 5.5V, the PI3B3245SE offers a flexible solution for systems that need to interface with both 5V and 3.3V logic levels. Its low bit-to-bit skew and high channel-to-channel noise isolation ensure that signals are switched with minimal cross-talk and signal distortion, making it an excellent choice for high-speed data lines and control signals.

The PI3B3245SE features a bus-hold function on the data inputs, which eliminates the need for external pull-up or pull-down resistors and helps to maintain the last known state during power-down or floating input conditions. This feature simplifies PCB design and reduces component count, contributing to a more reliable and cost-effective system design.

For enhanced system reliability, the PI3B3245SE incorporates overvoltage tolerance on the input and output ports, allowing the device to withstand transient overvoltage conditions without sustaining damage. This makes it robust in harsh electrical environments and enhances the longevity of the end product.

The switch is packaged in a space-saving 16-pin QSOP (Quarter Size Outline Package), which is ideal for space-constrained applications. Its small footprint allows for high-density mounting and is compatible with automated assembly processes, thereby facilitating easier integration into a wide range of electronic systems.

Overall, the PI3B3245SE is a versatile and reliable bus switch that provides the performance and features necessary for the smooth operation of high-speed digital systems. Its integration into a design will ensure that signals are managed with precision and integrity, making it a smart choice for designers looking to optimize their high-speed signal routing applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess