EN
  • EN
  • DE

PI3B3257QEX

Part No PI3B3257QEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 2:1 MUX/DEMUX BUS SW 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 061521-PI3B3257QEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3B3257QEX CAD Model

Description

Diodes Incorporated PI3B3257QEX: High-Bandwidth Bus Switch

The PI3B3257QEX from Diodes Incorporated is a high-performance, quick-switching bus exchange switch designed for switching applications in high-speed data transfer systems. This component is a part of the precision-engineered range of semiconductor products that Diodes Incorporated is known for, offering a blend of innovation, quality, and performance.

Constructed with advanced silicon technology, the PI3B3257QEX features a dual 4-bit bus switch with a bus hold on the data inputs, which eliminates the need for external pull-up resistors and ensures data integrity during live insertion or power-off conditions. This device is particularly well-suited for applications that require the switching of signal paths between two buses in computer and telecommunications systems.

The PI3B3257QEX operates from a wide voltage range of 4.5V to 5.5V, making it compatible with many standard power supplies and allowing for seamless integration into a variety of system architectures. The low On-Resistance of the switch (5Ω typical) ensures minimal signal distortion and preserves signal integrity, which is critical for maintaining high-speed data transfers and reducing bit error rates.

One of the key features of this bus switch is its high-bandwidth capability, which can support data rates up to several hundred megabits per second. This makes the PI3B3257QEX an excellent choice for high-speed data lines in networking and communication equipment, where maintaining signal quality at high speeds is paramount.

For ease of implementation, the PI3B3257QEX is offered in a space-saving 16-pin QSOP package, making it ideal for space-constrained applications without compromising on performance. Additionally, the device is characterized for operation from -40°C to +85°C, ensuring reliability across a wide range of environmental conditions.

In summary, the PI3B3257QEX from Diodes Incorporated is a versatile, high-speed bus switch that provides designers with a reliable solution for managing data paths in advanced electronic systems. With its robust feature set and compact form factor, it stands as a top choice for engineers looking to enhance the performance and efficiency of their data communication architectures.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3240 $50.2200
380+ $0.2658 $101.0040
585+ $0.2575 $150.6375
805+ $0.2492 $200.6060
1,040+ $0.2409 $250.5360
1,390+ $0.2160 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,736 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess