EN
  • EN
  • DE

PI3B3384LEX

Part No PI3B3384LEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 10BIT BUS SWITCH 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 125812-PI3B3384LEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3B3384LEX CAD Model

Description

Product Overview: PI3B3384LEX from Diodes Incorporated

The PI3B3384LEX is a high-performance, 10-bit, 2-port bus switch from Diodes Incorporated, designed to provide superior switching capabilities for a wide range of applications. This product is part of the Pericom® range and is engineered to deliver fast switching speeds combined with low on-resistance, making it an ideal choice for interconnecting digital signals within your system.

Key Features

  • High Bandwidth: The PI3B3384LEX offers a high bandwidth of 250 MHz, which ensures that it can handle high-speed data transmission with minimal signal degradation.
  • Low On-Resistance: With an on-resistance of only 5 ohms, this switch provides a near-seamless connection when closed, contributing to lower power consumption and improved signal integrity.
  • Quick Switching: The switch is capable of transitioning between states in just 0.25 ns, making it suitable for applications that require rapid switching.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 4.5V to 5.5V, which allows for flexible integration into various circuit designs.
  • Low Crosstalk: The PI3B3384LEX has been designed to minimize crosstalk between channels, which is critical for maintaining signal clarity in dense electronic environments.
  • ESD Protection: Enhanced ESD protection is built in to safeguard the device against electrostatic discharges, ensuring greater reliability and longevity.

Applications

The PI3B3384LEX is suitable for a variety of applications, including but not limited to:

  • High-speed data transfer systems
  • Signal gating
  • Bus isolation
  • Backplane switching
  • Networking and telecommunication equipment

Technical Specifications

With its compact LEX (Leadless Extreme Thin) package, the PI3B3384LEX is optimized for space-constrained applications, offering a minimal footprint on the PCB. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

In conclusion, the PI3B3384LEX from Diodes Incorporated stands out as a versatile, high-speed switch that can enhance the performance and reliability of your digital systems. Its advanced features and robust design make it a smart choice for designers looking to optimize signal routing in their next project.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4643 $62.7858
14+ $8.5863 $120.2082
21+ $8.3183 $174.6843
29+ $8.0492 $233.4268
38+ $7.7812 $295.6856
50+ $6.9762 $348.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess