EN
  • EN
  • DE

PI3B34X245BE

Part No PI3B34X245BE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 80BQSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 80-FSOP (0.154", 3.90mm Width)
Case / Package 80-BQSOP
Family Name 34X245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889077-PI3B34X245BE
Ultra Librarian 3D Model Ultra Librarian PI3B34X245BE CAD Model

Description

Introducing the PI3B34X245BE from Diodes Incorporated

The PI3B34X245BE is a high-performance, 4-bit bidirectional bus transceiver designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This product is a member of the PI3B series, known for their reliability and engineering excellence.

Constructed with the intent to facilitate seamless communication between data buses, the PI3B34X245BE is perfect for those applications that require a bidirectional transmission of data. Whether you're dealing with a microprocessor or memory interface, this transceiver can handle the task with ease and efficiency.

One of the key features of the PI3B34X245BE is its wide bus interface, which operates from a 3.3V supply, making it compatible with many of the modern low-voltage logic families. Moreover, the device supports bus hold on data inputs, eliminating the need for external pull-up or pull-down resistors and ensuring that the inputs remain at a valid logic level when open-circuited.

The PI3B34X245BE boasts low ON resistance, providing a connection between two ports with minimal impedance, and thus, it minimizes propagation delay and supports higher data transfer speeds. This is particularly beneficial in applications where timing is critical, such as high-speed data acquisition or real-time computing.

Additionally, the device features a latch-up performance that exceeds 100mA per JESD 78, Class II, ensuring that it can withstand high-current conditions without succumbing to latch-up. This makes the PI3B34X245BE a robust choice for harsh electrical environments.

Diodes Incorporated has ensured that the PI3B34X245BE is available in a variety of packaging options, including the space-saving TSSOP (Thin Shrink Small Outline Package) and the SSOP (Shrink Small Outline Package), providing flexibility for PCB layout and space-constrained applications.

With its combination of bidirectional interface capability, compatibility with low-voltage logic families, and robust latch-up performance, the PI3B34X245BE from Diodes Incorporated is an excellent choice for designers looking to enhance their data bus communications in a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5964 $60.7712
19+ $6.2335 $118.4365
29+ $6.0383 $175.1107
40+ $5.8431 $233.7240
52+ $5.6491 $293.7532
69+ $5.0647 $349.4643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess