EN
  • EN
  • DE

PI3C3125LEX

Part No PI3C3125LEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 4-BIT BUS SW 2-PORT 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 061524-PI3C3125LEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3C3125LEX CAD Model

Description

Overview of PI3C3125LEX from Diodes Incorporated

The PI3C3125LEX is a high-performance, 2-bit bus switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is part of the PI3C series, known for its low-voltage, high-speed operations. The PI3C3125LEX is crafted to deliver the reliability and efficiency required in modern electronic applications, making it an excellent choice for designers looking to optimize their digital switching needs.

Key Features

  • High-Speed Switching: With quick switching times, the PI3C3125LEX is capable of handling fast signal propagation, ensuring minimal delay in digital circuits.
  • Low-Voltage Operation: This bus switch operates at a low voltage range, which is ideal for battery-powered and energy-saving applications.
  • Reduced Power Consumption: It is designed for low power consumption, further enhancing its suitability for power-sensitive designs.
  • 5-ohm Switch Connection: The low on-resistance of the switch connection ensures high-quality signal integrity and reduced signal attenuation.
  • Wide Operating Temperature Range: The device can operate effectively across a broad temperature range, making it versatile for various environmental conditions.

Applications

The PI3C3125LEX is versatile and can be used in a wide array of applications. Its primary use cases include:

  • High-speed data transfer systems
  • Signal gating
  • Bus isolation
  • Switching on PCBs (Printed Circuit Boards)
  • Server and networking equipment

Technical Specifications

The technical specifications of the PI3C3125LEX make it a robust solution for high-speed digital switching. It supports a supply voltage range of 2.3V to 3.6V, which is suitable for interfacing with both 2.5V and 3.3V logic levels. The device also comes in a compact, lead-free package, adhering to environmental standards and facilitating easy integration into various circuit designs.

In summary, the PI3C3125LEX from Diodes Incorporated is a state-of-the-art bus switch that offers high-speed performance, low-voltage operation, and reduced power consumption, suitable for a wide range of applications in today's electronics industry.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4184 $50.2080
295+ $0.3433 $101.2735
455+ $0.3326 $151.3330
625+ $0.3219 $201.1875
805+ $0.3111 $250.4355
1,080+ $0.2790 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess