EN
  • EN
  • DE

PI3CH1000QE

Part No PI3CH1000QE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 5 X 1:1 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SSOP (0.154", 3.90mm Width)
Case / Package 24-QSOP
Family Name 3CH1000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 55
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930387-PI3CH1000QE
Ultra Librarian 3D Model Ultra Librarian PI3CH1000QE CAD Model

Description

Introducing the PI3CH1000QE from Diodes Incorporated

The PI3CH1000QE is a cutting-edge, high-bandwidth bus switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This innovative component is engineered to provide a seamless and efficient switching solution for data and signal pathways in a multitude of electronic applications.

Key Features and Benefits

  • High-Speed Switching: The PI3CH1000QE boasts quick switch times, with a propagation delay of only 0.25ns (max), ensuring rapid data flow and minimal signal interruption.
  • Low Power Consumption: With a power-down feature that reduces power consumption when the switch is not in active use, this device supports energy-efficient operations, making it ideal for power-sensitive applications.
  • Wide Bandwidth: A bandwidth of 500MHz (typ) allows the PI3CH1000QE to handle high-speed signals with ease, accommodating the demands of modern, high-performance electronics.
  • 5Ω Switch Connection: The low on-resistance of the switch minimizes signal distortion and provides a clear path for data, enhancing signal integrity across connections.
  • Multiple Configurations: The PI3CH1000QE supports a variety of bus switch configurations, including 10-bit, 8-bit, and 4-bit, offering versatility for different design requirements.
  • Compatibility: It is compatible with a range of voltage levels, operating from a 3.3V supply, and is 5V tolerant, which allows for integration with legacy systems as well as newer designs.

Applications

The PI3CH1000QE is suitable for a diverse array of applications, including:

  • High-speed data transfer systems
  • Signal routing in networking equipment
  • Memory switching operations
  • Server and telecom backplanes
  • Peripheral connectivity for computers and mobile devices

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components that meet rigorous industry standards. The PI3CH1000QE is no exception, with its robust design and manufacturing process ensuring reliable performance in even the most demanding environments. Whether for commercial, industrial, or automotive applications, the PI3CH1000QE stands as a testament to Diodes Incorporated's dedication to excellence in semiconductor technology.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess