EN
  • EN
  • DE

PI3EQX7741STZDE

Part No PI3EQX7741STZDE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 2CH 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Tray
Part Status Obsolete
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-TQFN (4x4)
Family Name PI3EQX7741
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930420-PI3EQX7741STZDE
Ultra Librarian 3D Model Ultra Librarian PI3EQX7741STZDE CAD Model

Description

Diodes Incorporated PI3EQX7741STZDE Overview

The PI3EQX7741STZDE is a high-performance, PCIe 3.0 signal ReDriver from Diodes Incorporated designed to enhance signal quality by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system performance. It is an ideal solution for extending the reach of your PCI Express (PCIe) systems, ensuring reliable communication over longer distances or through connectors and cables that may introduce signal degradation.

Key Features

  • PCIe 3.0 Support: Fully compliant with the PCIe 3.0 specification, this ReDriver offers a maximum data rate of 8.0 Gbps per lane, supporting a total of 4 lanes for high-speed data transfer.
  • Signal Conditioning: The device includes programmable equalization, swing, and flat gain to optimize performance over a variety of physical mediums.
  • Low Power Consumption: Designed for efficiency, the PI3EQX7741STZDE operates with a low power consumption, making it suitable for power-sensitive applications.
  • Adjustable Settings: It features adjustable receive equalization, output swing, and flat gain to fine-tune performance for specific applications and channel conditions.
  • Small Form Factor: Housed in a compact package, it is designed for easy integration into a wide range of applications without taking up significant board space.
  • Automatic Equalization: The device can perform automatic equalization to simplify the design and reduce the need for extensive signal integrity analysis.

Applications

  • Desktop and Laptop Computers
  • Server and Storage Systems
  • Networking Equipment
  • Consumer Electronics
  • Data Center Infrastructure

The PI3EQX7741STZDE from Diodes Incorporated is an essential component for system developers looking to maintain signal integrity across challenging PCIe interfaces. With its advanced signal conditioning capabilities and support for the latest PCIe standards, this ReDriver is well-suited to ensure optimal performance and reliability for a wide range of high-speed data applications.

You May Also Be Interested in

Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3483 $60.8762
33+ $3.5678 $117.7374
51+ $3.4562 $176.2662
70+ $3.3448 $234.1360
90+ $3.2333 $290.9970
120+ $2.8988 $347.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,933 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess