EN
  • EN
  • DE

PI3HDMI1210-ABE

Part No PI3HDMI1210-ABE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48BQSOP / HDMI Interface 48-BQSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications HDMI
Voltage - Supply 3.3V
Package / Case 48-FSOP (0.154", 3.90mm Width)
Supplier Device Package 48-BQSOP
Mounting Type Surface Mount
Base Product Number PI3HDMI1210
Standard Package 49 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889105-PI3HDMI1210-ABE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI1210-ABE CAD Model

Description

Introducing the PI3HDMI1210-ABE from Diodes Incorporated

The PI3HDMI1210-ABE is a cutting-edge HDMI 1.3 switch that offers an unparalleled high-definition multimedia interface for both video and audio signals. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this product is designed to meet the increasing demands of the modern home entertainment and multimedia industry.

Key Features

  • High-Performance Switching: With the ability to switch between three HDMI sources, the PI3HDMI1210-ABE provides users with the flexibility to connect multiple devices without compromising on quality.
  • Advanced HDMI 1.3 Support: The device is compliant with HDMI 1.3 specifications, ensuring it can handle the latest audio and video formats, including deep color and high-definition audio.
  • High Bandwidth: The switch supports a bandwidth of up to 3.4 Gbps per channel, offering a total of 10.2 Gbps across all channels. This ensures smooth and uninterrupted streaming of high-definition content.
  • Integrated Equalizer: The built-in equalizer compensates for signal degradation over long cable runs, maintaining the integrity and quality of the audio and video signals.
  • Low Power Consumption: Designed for energy efficiency, the PI3HDMI1210-ABE minimizes power consumption, making it an eco-friendly choice for your multimedia setup.

Applications

The versatility of the PI3HDMI1210-ABE makes it ideal for a wide range of applications, including:

  • Home Theater Systems
  • Digital Signage
  • Professional AV Systems
  • Conference Room Displays
  • Gaming Consoles

Technical Specifications

The PI3HDMI1210-ABE is equipped with three HDMI inputs and one HDMI output, supporting video resolutions up to 1080p. The device also supports HDCP 1.2 protocols, ensuring compatibility with content protection requirements.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3HDMI1210-ABE is no exception. Each switch is rigorously tested to ensure it meets the highest standards of performance and reliability.

Whether you're setting up a home theater or upgrading a commercial multimedia system, the PI3HDMI1210-ABE offers the performance and quality you need to create an immersive audiovisual experience.

You May Also Be Interested in

Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess