EN
  • EN
  • DE

SN74ALVC7805-20DL

Part No SN74ALVC7805-20DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 256X18 SYNC FIFO MEM 56-SSOP  /  Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tube
Product Status Obsolete
Memory Size 4.5K (256 x 18)
Function Synchronous
Data Rate 50MHz
Access Time 13ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 40µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVC
Other Names -SN74ALVC7805-20DLR,2156-SN74ALVC7805-20DL-TI,296-5165-5,296-5165-5R,TEXTISSN74ALVC7805-20DL
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1258833-SN74ALVC7805-20DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7805-20DL CAD Model

Description

Product Overview: SN74ALVC7805-20DL

The SN74ALVC7805-20DL from Texas Instruments is a high-performance integrated circuit designed to meet the rigorous demands of modern digital systems. This chip is part of the ALVC (Advanced Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. The device is particularly suitable for applications that require interfacing between different voltage domains, thanks to its 3.3V logic level compatibility.

Key Features

  • Technology: Advanced Low-Voltage CMOS (ALVC)
  • Logic Type: Universal Bus Driver
  • Voltage Range: 1.65V to 3.6V
  • Drive Capability: ±24mA Output Drive at 3.3V
  • Pin Count: 56 pins
  • Package: SSOP (Shrink Small Outline Package)
  • Temperature Range: -40°C to 85°C operational range

Performance and Applications

The SN74ALVC7805-20DL is designed to deliver exceptional performance with a minimal power footprint. It can operate at a wide voltage range, which makes it versatile for use in systems that require different logic levels. The device's robust output drive capability ensures strong signal integrity, even in environments with high-capacitive loads.

With its 56-pin SSOP packaging, the SN74ALVC7805-20DL is compact and suitable for space-constrained applications. Its temperature resilience makes it an ideal choice for industrial environments where reliability under varying thermal conditions is paramount.

This universal bus driver is commonly used in applications such as:

  • Bus interface or buffering in microprocessor or microcontroller-based systems
  • Memory interfacing, including DRAM, SRAM, and ROM
  • Data communication systems
  • Signal bridging between different voltage domains

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74ALVC7805-20DL is no exception, with its design and manufacturing processes conforming to the industry's stringent standards. Customers can rely on this product for long-term performance and stability in their electronic designs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 1KX9 15NS 32PLCC
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNCH 4KX9 12NS 32-PLCC / Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Need more? Email Us
Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2KX18 15NS 32TQFP
Lowest to $0.4672
Renesas Electronics America
IC FIFO ASYNC 512X9 15NS 32PLCC / Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Lowest to $333.9026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess