EN
  • EN
  • DE

PI3HDMI301ZLEX

Part No PI3HDMI301ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 64TQFN / HDMI Interface 64-TQFN (7.5x7.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Last Time Buy
Applications HDMI
Voltage - Supply 3.3V
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-TQFN (7.5x7.5)
Mounting Type Surface Mount
Base Product Number PI3HDMI301
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 274435-PI3HDMI301ZLEX
Ultra Librarian 3D Model Ultra Librarian PI3HDMI301ZLEX CAD Model

Description

The PI3HDMI301ZLEX is a high-performance, 3:1 active switch designed for HDMI (High-Definition Multimedia Interface) signal switching, brought to you by Diodes Incorporated. This advanced switch is engineered to enable seamless routing of HDMI signals from any of its three inputs to a single output, making it an ideal solution for applications where multiple HDMI sources need to be connected to a single display device.

Key Features

  • High-Speed Performance: Supports HDMI 1.3b with a high data throughput of up to 2.5Gbps per channel, ensuring compatibility with high-resolution video content.
  • Deep Color Support: Capable of handling 12-bit per channel (36-bit total) deep color, offering a rich visual experience with vibrant and accurate color reproduction.
  • Audio Return Channel: Integrates the Audio Return Channel (ARC) feature, allowing for the reduction of cable clutter by sending audio data upstream to a surround sound system or soundbar.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low standby current, making it suitable for battery-powered devices and applications with strict power budgets.
  • Automatic Switching: Equipped with smart auto-switching technology that detects active inputs, providing ease of use and eliminating the need for manual input selection.

Applications

The PI3HDMI301ZLEX is versatile and can be used in a variety of settings including:

  • Home theater systems
  • Multi-media docking stations
  • Professional A/V systems
  • KVM (Keyboard, Video, Mouse) switches
  • Video conferencing systems

Quality and Reliability

Diodes Incorporated has a strong reputation for producing high-quality components that meet the rigorous demands of the electronics industry. The PI3HDMI301ZLEX is built to the high standards expected from Diodes Incorporated, ensuring both reliability and performance for your multimedia applications.

With the PI3HDMI301ZLEX, Diodes Incorporated offers a solution that combines functionality, efficiency, and high performance, making it a top choice for designers and engineers looking to enhance their HDMI switching capabilities.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8919 $66.2165
75+ $1.5523 $116.4225
120+ $1.5038 $180.4560
160+ $1.4553 $232.8480
210+ $1.4068 $295.4280
275+ $1.2613 $346.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess