EN
  • EN
  • DE

PI3HDX12211ZHEX

Part No PI3HDX12211ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description ACTIVE DISPLAY V-QFN3590-42
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
Family Name PI3HDX12211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 31-PI3HDX12211ZHEXDKR, 31-PI3HDX12211ZHEXCT, 31-PI3HDX12211ZHEXTR
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930429-PI3HDX12211ZHEX
Ultra Librarian 3D Model Ultra Librarian PI3HDX12211ZHEX CAD Model

Description

Product Overview: PI3HDX12211ZHEX from Diodes Incorporated

The PI3HDX12211ZHEX is an advanced high-speed, high-performance HDMI 2.0 switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically engineered to address the needs of modern video and multimedia applications, providing an efficient and effective solution for switching between different HDMI sources.

Key Features

  • High-Definition Support: The PI3HDX12211ZHEX supports HDMI 2.0 specifications, enabling it to handle high-definition video up to 4K resolution at 60Hz, as well as 3D video formats, ensuring compatibility with the latest multimedia devices and content.
  • Enhanced Audio: With support for multiple audio formats including DTS-HD Master Audio™, Dolby TrueHD, and more, this HDMI switch is capable of delivering a rich audio experience that complements the high-definition video quality.
  • Advanced Switching Technology: It features advanced switching technology that allows for quick and seamless transitions between HDMI sources, minimizing delay and providing a smooth viewing experience.
  • Bandwidth Capabilities: The device supports a total bandwidth of up to 6Gbps per channel, amounting to a massive 18Gbps, which is essential for high-resolution video and audio data transmission.

Applications

The PI3HDX12211ZHEX is ideal for a wide range of applications, including:

  • Home Theater Systems
  • Digital Signage
  • Desktop and Notebook PCs
  • Game Consoles
  • Professional AV Systems
  • Video Switching Equipment

Technical Specifications

The technical specifications of the PI3HDX12211ZHEX include:

  • Compliance with HDMI 2.0 and HDCP 2.2 standards
  • Backward compatibility with previous HDMI versions
  • Low standby current for power efficiency
  • Electrostatic discharge (ESD) protection
  • Small form factor for easy integration into various designs

In summary, the PI3HDX12211ZHEX from Diodes Incorporated is a versatile and powerful HDMI switch that brings high-quality video and audio switching capabilities to consumer and professional electronics. Its robust feature set and technical prowess make it a top choice for those seeking to enhance their multimedia systems with cutting-edge technology.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9405 $52.9290
42+ $2.4127 $101.3334
65+ $2.3373 $151.9245
89+ $2.2619 $201.3091
115+ $2.1865 $251.4475
154+ $1.9604 $301.9016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 181,818 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess