EN
  • EN
  • DE

PI3HDX511AZLSEX

Part No PI3HDX511AZLSEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Applications HDMI Redriver, Level Shifter
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (3x6)
Mounting Type Surface Mount
Base Product Number PI3HDX511
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 889113-PI3HDX511AZLSEX
Ultra Librarian 3D Model Ultra Librarian PI3HDX511AZLSEX CAD Model

Description

Diodes Incorporated PI3HDX511AZLSEX Product Overview

The PI3HDX511AZLSEX is a high-performance, low-power HDMI signal switch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This advanced switch is engineered to provide seamless switching between multiple HDMI sources, such as gaming consoles, Blu-ray players, and satellite receivers, to a single HDMI display. It is an ideal component for home entertainment systems, professional AV setups, and various multimedia applications.

Key Features

  • High-Speed Performance: The PI3HDX511AZLSEX supports HDMI 1.4 specifications, ensuring compatibility with high-speed HDMI signals for resolutions up to 4K at 30Hz.
  • Enhanced Audio Support: This product is capable of transmitting high-definition audio formats, including Dolby TrueHD and DTS-HD Master Audio, providing an immersive sound experience.
  • Advanced Switching Technology: With its state-of-the-art switching capabilities, the device offers minimal signal degradation and allows for quick and efficient transitions between HDMI sources.
  • Low Power Consumption: Designed with energy efficiency in mind, the switch consumes minimal power, making it suitable for applications where power conservation is essential.
  • Compact Form Factor: The PI3HDX511AZLSEX comes in a small package, making it easy to integrate into existing systems without the need for significant space.

Applications

The versatility of the PI3HDX511AZLSEX makes it suitable for a wide range of applications, including:

  • Home Theatre Systems
  • Multi-media Teaching Systems
  • Video Conference Rooms
  • Trade Shows and Exhibitions
  • Switching between Multiple Digital Signage Sources

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI3HDX511AZLSEX is no exception. It is built to meet the high standards expected by industry professionals and home users alike, ensuring long-term performance and customer satisfaction.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Diodes Incorporated website or contact their customer service team.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1930 $60.6670
45+ $2.6200 $117.9000
69+ $2.5382 $175.1358
95+ $2.4562 $233.3390
122+ $2.3744 $289.6768
163+ $2.1287 $346.9781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,989 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess