EN
  • EN
  • DE

PI3L110LEX

Part No PI3L110LEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 16TSSOP / Telecommunications Switch IC 4 Channel 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Applications Telecommunications
Number of Channels 4
On-State Resistance (Max) 8Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 350MHz
Features 10/100 Base-T
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PI3L110
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654739-PI3L110LEX
Ultra Librarian 3D Model Ultra Librarian PI3L110LEX CAD Model

Description

Diodes Incorporated PI3L110LEX Product Overview

The PI3L110LEX from Diodes Incorporated is a high-performance, 3.3V, 4-channel, 2:1 multiplexer/demultiplexer LAN switch designed to meet the demands of high-speed signal switching applications. This versatile component is particularly well-suited for networking equipment such as routers, switches, and hubs, as well as for use in server and storage systems where efficient data flow management is crucial.

Constructed with the latest semiconductor technology, the PI3L110LEX boasts low on-resistance and cross-talk, ensuring signal integrity is maintained even at high frequencies. This makes it an excellent choice for applications involving Gigabit Ethernet or other high-speed communication protocols. The device operates within a wide temperature range, making it suitable for deployment in various environmental conditions without compromising performance.

Key Features:

  • High Bandwidth: The PI3L110LEX supports high bandwidth applications, ensuring minimal signal degradation and maximum throughput.
  • Low Power Consumption: Designed for energy efficiency, this switch consumes minimal power, which helps reduce the overall power budget of the system it's integrated into.
  • Wide Operating Temperature Range: Its robust design allows it to operate effectively across a broad temperature spectrum, making it ideal for industrial and commercial applications.
  • Low Crosstalk: The device has been engineered to minimize crosstalk, a critical factor for maintaining signal fidelity in complex multi-channel environments.
  • Packaging: Available in a space-saving packaging, the PI3L110LEX is designed for easy integration into a variety of circuit board layouts.

Applications:

  • Networking Equipment (Routers, Switches, Hubs)
  • Server and Storage Systems
  • Signal Routing
  • High-Speed Data Transmission

The PI3L110LEX is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry. With its combination of performance, efficiency, and versatility, this LAN switch is an excellent choice for designers looking to enhance their high-speed data communication systems.

You May Also Be Interested in

Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2649 $50.3310
460+ $0.2174 $100.0040
715+ $0.2106 $150.5790
985+ $0.2038 $200.7430
1,270+ $0.1970 $250.1900
1,700+ $0.1766 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess