EN
  • EN
  • DE

PI3L2500ZHEX

Part No PI3L2500ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC LAN SWITCH V-QFN3590-42 / Telecommunications Switch IC 8 Channel 42-TQFN (9x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Manufacturer Diodes Incorporated
Packaging Reel - TR
Applications Telecommunications
Switch Circuit SPDT
Number of Channels 8
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 3GHz
Mounting Surface Mount
Case / Package 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Base Product Number PI3L2500
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 31-PI3L2500ZHEXTR,31-PI3L2500ZHEXDKR,31-PI3L2500ZHEXCT
Standard Package 3,500
Win Source Part Number 1316832-PI3L2500ZHEX
Ultra Librarian 3D Model Ultra Librarian PI3L2500ZHEX CAD Model

Description

Diodes Incorporated PI3L2500ZHEX: High-Performance LAN Switch

The Diodes Incorporated PI3L2500ZHEX is a cutting-edge LAN switch designed to meet the high-speed demands of modern networking equipment. This advanced switch is part of the Pericom product family and is engineered to facilitate the distribution of Ethernet signals within a network efficiently. The PI3L2500ZHEX is particularly suitable for applications that require a seamless and reliable switching mechanism for network traffic.

With its robust feature set, the PI3L2500ZHEX offers exceptional performance characteristics. This includes low on-resistance and cross talk, which are critical for maintaining signal integrity in high-speed data environments. The device is designed to operate with a single 3.3V power supply, making it compatible with a wide range of networking hardware and simplifying power management within systems.

The PI3L2500ZHEX supports quad differential channel switching, which allows it to handle multiple data paths simultaneously. This is particularly beneficial in complex networking scenarios where multiple data streams must be managed without compromising performance. Additionally, the switch is bidirectional, which means it can route signals in both directions, providing greater flexibility in network design.

One of the standout features of the PI3L2500ZHEX is its ESD protection capability. The device is equipped with integrated ESD protection circuitry, safeguarding it against electrostatic discharges that can occur during handling and operation. This feature helps to enhance the longevity and reliability of the switch, making it a durable choice for demanding networking applications.

The packaging of the PI3L2500ZHEX is another aspect that makes it an attractive option for space-constrained applications. It comes in a compact, lead-free TSSOP-16 package, which minimizes the footprint on printed circuit boards and allows for high-density mounting. This is particularly useful in environments where board space is at a premium.

In summary, the Diodes Incorporated PI3L2500ZHEX is a versatile and high-performance LAN switch that offers a blend of speed, reliability, and compact design. It is an ideal solution for networking equipment manufacturers looking to enhance the performance of their products while maintaining efficiency and protecting against ESD events.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0619 $61.8570
70+ $1.6918 $118.4260
110+ $1.6391 $180.3010
150+ $1.5862 $237.9300
190+ $1.5333 $291.3270
255+ $1.3747 $350.5485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess