EN
  • EN
  • DE

PI3L301DAE

Part No PI3L301DAE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Applications Telecommunications
Number of Channels 8
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 700MHz
Features 10/100/1000 Base-T
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-TSSOP
Win Source Part Number 045775-PI3L301DAE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3L301DAE CAD Model

Description

Introducing the PI3L301DAE from Diodes Incorporated

The PI3L301DAE is a high-performance, 3-lane, 6-port (3:1-multiplexer/demultiplexer) PCI Express packet switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This versatile integrated circuit is specifically tailored for applications that require high-speed signal switching and routing, making it an ideal choice for a wide range of computing, networking, and communication systems.

Key Features of PI3L301DAE

  • High-Speed Performance: The PI3L301DAE supports a fast lane speed operation, ensuring rapid data transfer and minimal signal delay, which is crucial for maintaining the integrity of high-speed signals.
  • PCIe Gen1 and Gen2 Compatible: With compatibility for both PCIe Gen1 and Gen2 standards, this switch provides a flexible solution for various design requirements, allowing for easy integration into different system architectures.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3L301DAE helps to reduce the overall power consumption of the systems it's integrated into, contributing to more energy-efficient designs.
  • Advanced Packaging: Housed in a compact and environmentally friendly TSSOP package, the PI3L301DAE minimizes board space requirements while offering robust performance.

Applications

The PI3L301DAE is suited for a multitude of applications, including but not limited to:

  • Desktop and Laptop PCs
  • Servers and Workstations
  • Networking Equipment such as Routers and Switches
  • Data Storage Systems
  • Signal Integrity Applications

Product Reliability and Support

Diodes Incorporated is known for its commitment to quality and reliability, and the PI3L301DAE is no exception. This product has undergone rigorous testing to ensure it meets the high standards expected by industry professionals. Additionally, Diodes Incorporated provides comprehensive technical support and resources to assist with integration, application, and troubleshooting, ensuring that customers can make the most of this advanced switching solution.

With its combination of high-speed performance, power efficiency, and flexible usage, the PI3L301DAE stands out as a leading choice for designers looking to optimize their high-speed signal routing applications.

You May Also Be Interested in

Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5477 $61.9080
95+ $1.2700 $120.6500
145+ $1.2303 $178.3935
195+ $1.1906 $232.1670
255+ $1.1510 $293.5050
340+ $1.0319 $350.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess