EN
  • EN
  • DE

PI3LVD400ZFE

Part No PI3LVD400ZFE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH DUAL LVDS 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete(EOL)
Supply Voltage - Operating 3.3V
Mounting SMD (SMT)
Case / Package 56-TQFN-EP (5x11)
Win Source Part Number 004353-PI3LVD400ZFE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3LVD400ZFE CAD Model

Description

Introducing the PI3LVD400ZFE from Diodes Incorporated

The PI3LVD400ZFE stands as a testament to Diodes Incorporated's commitment to delivering cutting-edge technology solutions. This high-performance, low-voltage differential signaling (LVDS) repeater is designed to meet the rigorous demands of high-speed data transmission systems. With its advanced features and robust design, the PI3LVD400ZFE is an ideal choice for a wide range of applications in the computing, networking, and telecommunications sectors.

Key Features

  • High-Speed Data Transmission: The PI3LVD400ZFE facilitates lightning-fast data transmission, supporting data rates up to 800 Mbps, making it suitable for high-resolution video, high-speed data acquisition, and other bandwidth-intensive applications.
  • Signal Integrity: Equipped with a built-in repeater, the device ensures signal integrity over extended cable lengths and through connectors, enhancing the overall performance of communication systems.
  • Low Power Consumption: This device is designed for power-sensitive applications, featuring a low-power architecture that minimizes energy consumption without compromising on performance.
  • Wide Operating Temperature Range: The PI3LVD400ZFE can operate over an industrial temperature range of -40°C to 85°C, ensuring reliability and stability in harsh environments.
  • Small Form Factor: Housed in a compact, surface-mount package, the PI3LVD400ZFE saves valuable board space and is ideal for space-constrained applications.

Applications

The versatility of the PI3LVD400ZFE makes it suitable for various applications, including:

  • High-speed backplane and cable interconnects
  • Flat-panel display interfaces
  • Serial data transmission in networking equipment
  • High-definition video transmission systems

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality and reliability, and the PI3LVD400ZFE is no exception. Manufactured using industry-leading processes and subjected to rigorous testing, this product is built to deliver consistent performance over its lifetime.

With its combination of high-speed capabilities, signal integrity, low power consumption, and reliability, the PI3LVD400ZFE is an excellent choice for designers looking to enhance the performance of their digital systems. Diodes Incorporated continues to push the boundaries of technology, and the PI3LVD400ZFE is a shining example of their innovation at work.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8348 $58.0176
30+ $3.9663 $118.9890
46+ $3.8427 $176.7642
63+ $3.7191 $234.3033
81+ $3.5944 $291.1464
108+ $3.2236 $348.1488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess