EN
  • EN
  • DE

PI3TB212ZLEX

Part No PI3TB212ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description THUNDERBOLT AND DISPLAYPORT SWIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Number of Channels 5
Single Supply Voltage (V+) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 105°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-TQFN (3x3)
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807396-PI3TB212ZLEX
Ultra Librarian 3D Model Ultra Librarian PI3TB212ZLEX CAD Model

Description

Introducing the PI3TB212ZLEX from Diodes Incorporated

The PI3TB212ZLEX is a cutting-edge, high-performance signal switch designed to meet the demanding requirements of today's high-speed interface applications. Manufactured by Diodes Incorporated, a leading global provider of semiconductor products, this switch is part of their extensive portfolio of integrated circuits designed for electronic equipment and systems.

At the heart of the PI3TB212ZLEX lies its exceptional versatility. It is a 2-bit, 2-to-1 multiplexer/demultiplexer bus switch that operates with a wide bandwidth, ensuring minimal signal distortion and attenuation even at high frequencies. This makes it an ideal choice for applications that require the rapid transfer of data while maintaining signal integrity, such as high-speed computing, networking, and telecommunications equipment.

The device is built with advanced technology that supports a wide range of signal levels, making it compatible with various logic families. This compatibility, coupled with its 3.3V operating voltage, allows for seamless integration into existing designs, reducing the need for additional level-shifting hardware and simplifying the overall design process.

The PI3TB212ZLEX boasts a low on-state resistance, which minimizes insertion loss and power consumption, contributing to the energy efficiency of the end application. Additionally, the device features a quick switching speed that enhances the performance of the system it is integrated into, ensuring that data is transferred rapidly and reliably.

Designed with a focus on reliability, the PI3TB212ZLEX is housed in a compact, lead-free package that adheres to the latest environmental standards, making it a sustainable choice for eco-conscious designs. The package is also optimized for improved thermal performance, ensuring stable operation even under high-load conditions.

In summary, the PI3TB212ZLEX from Diodes Incorporated is a robust and reliable signal switch that offers high-speed operation, broad compatibility, and energy efficiency, making it a top choice for designers looking to enhance the performance of their high-speed interfaces. Its integration into any system promises to deliver superior signal integrity, faster data throughput, and a streamlined design process.

You May Also Be Interested in

Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5271 $58.1233
56+ $2.0744 $116.1664
87+ $2.0097 $174.8439
119+ $1.9439 $231.3241
154+ $1.8792 $289.3968
206+ $1.6851 $347.1306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess