EN
  • EN
  • DE

PI3USB3102ZLE

Part No PI3USB3102ZLE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB3.0&USB2.0 SWITCH 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications USB
Number of Channels 4
On-State Resistance (Max) 13Ohm
Voltage - Supply, Single (V+) 3.3V
-3db Bandwidth 4.7GHz
Features USB 2.0, USB 3.0
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (3x6)
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654756-PI3USB3102ZLE
Ultra Librarian 3D Model Ultra Librarian PI3USB3102ZLE CAD Model

Description

Introducing the PI3USB3102ZLE from Diodes Incorporated

The PI3USB3102ZLE is a cutting-edge USB 3.1 Gen 1 switch that is designed to provide seamless and efficient switching capabilities for USB 3.1 Gen 1 signals. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this product is built to meet the high-speed demands of modern USB interfaces, making it an ideal choice for a wide range of applications.

Key Features

  • High-Speed Performance: The PI3USB3102ZLE supports super-speed data rates of up to 5 Gbps, ensuring quick and efficient data transfer for USB 3.1 Gen 1 applications.
  • Low Power Consumption: With an emphasis on power efficiency, this switch is designed to have a low power consumption, which makes it suitable for battery-powered devices.
  • Enhanced Signal Integrity: The switch incorporates advanced techniques to maintain signal integrity, even at high speeds, which is crucial for maintaining the quality and reliability of data transmission.
  • Compact Design: Housed in a small, lead-free package, the PI3USB3102ZLE is optimized for space-constrained applications, allowing for more flexible PCB design and layout.
  • Compatibility: It is compatible with various USB 3.1 Gen 1 and PCIe 2.0 interfaces, offering versatility in its use across different platforms and devices.

Applications

The PI3USB3102ZLE is suitable for a diverse range of applications where USB 3.1 Gen 1 connectivity is required. This includes, but is not limited to:

  • Smartphones and tablets
  • Laptop and desktop computers
  • Consumer electronics such as digital cameras and media players
  • Peripheral devices like printers, scanners, and external storage drives
  • Networking equipment and IoT devices

With its robust design and high-speed capabilities, the PI3USB3102ZLE from Diodes Incorporated represents a reliable solution for enhancing the performance and efficiency of USB 3.1 Gen 1 connections in a multitude of electronic devices.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,205 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess