EN
  • EN
  • DE

PI3USB3102ZLEX

Part No PI3USB3102ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH TQFN / High Speed/Super Speed USB3.0, USB2.0 Combo Switch USB 2.0/USB 3.0 3.3V T/R 32-Pin TQFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Applications USB
Number of Channels 4
On-State Resistance (Maximum) 13 Ohm
Operating Supply Voltage 3.3V
-3db Bandwidth 4.7GHz
Features USB 2.0, USB 3.0
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (3x6)
Win Source Part Number 791794-PI3USB3102ZLEX
Popularity Medium
Supply and Demand Status Limited
Family Name PI3USB3102
Introduction Date November 09, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PI3USB3102ZLEX CAD Model

Description

Diodes Incorporated PI3USB3102ZLEX USB Switch

The PI3USB3102ZLEX from Diodes Incorporated is a versatile, high-performance USB 3.1 Gen 1 switch that is designed to facilitate the multiplexing of high-speed differential signals. This sophisticated component is an essential building block for modern electronic devices that require efficient switching between USB 3.1 data paths.

Featuring a bidirectional 2:1/1:2 multiplexer/demultiplexer configuration, the PI3USB3102ZLEX is engineered to deliver exceptional signal integrity, making it ideal for applications such as desktop and laptop computers, tablets, docking stations, and other USB peripherals. The switch's ability to handle SuperSpeed data rates of up to 5 Gbps ensures that it can support the rapid transfer of large files and smooth streaming of high-definition video content.

One of the standout attributes of the PI3USB3102ZLEX is its low on-resistance (RON) and low bit-to-bit skew, which contribute to minimal signal distortion and enhanced electrical performance. These features are particularly important in applications where maintaining signal quality is paramount.

The device is also designed with power efficiency in mind, offering an ultra-low power consumption that helps to extend the battery life of portable devices. Furthermore, its ESD protection circuitry safeguards against electrostatic discharges, providing an additional layer of security to the connected electronic components.

For ease of integration into various design layouts, the PI3USB3102ZLEX comes in a compact, space-saving 20-pin TQFN (ZL) package. This small footprint allows designers to incorporate the switch into systems where board space is at a premium without sacrificing performance or functionality.

Overall, the PI3USB3102ZLEX USB switch from Diodes Incorporated is a high-quality solution for any application requiring reliable, high-speed USB data switching. Its combination of performance, power efficiency, and compact design makes it an excellent choice for designers looking to enhance their USB-enabled projects.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,221 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess