EN
  • EN
  • DE

PI3USB31531ZTFAEX

Part No PI3USB31531ZTFAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB3 SWITCH U-QFN3050-40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features USB Switch IC 4 Channel 40-UQFN (3x5)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-UFQFN Exposed Pad
Case / Package 40-UQFN (3x5)
Family Name PI3USB31531
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3USB31531ZTFAEXDICT, PI3USB31531ZTFAEXDITR, PI3USB31531ZTFAEXDIDKR
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889136-PI3USB31531ZTFAEX
Ultra Librarian 3D Model Ultra Librarian PI3USB31531ZTFAEX CAD Model

Description

Overview of PI3USB31531ZTFAEX

The PI3USB31531ZTFAEX is a high-performance, versatile USB 3.1 Gen 1 switch with USB Power Delivery (PD) support, designed and manufactured by Diodes Incorporated. This product is specifically engineered to cater to the increasing demands of high-speed data transfer and power delivery in modern consumer electronics, such as smartphones, tablets, laptops, and desktop computers.

Key Features

  • High-Speed Data Transfer: Supports USB 3.1 Gen 1, which enables data transfer rates of up to 5 Gbps, ensuring quick and efficient data exchange between devices.
  • USB Power Delivery: Compatible with USB PD, this switch allows for higher power charging and is suitable for devices requiring more power to charge quickly and safely.
  • 2:1 Mux/DeMux Switch: Its 2:1 multiplexer/demultiplexer configuration provides flexibility in routing high-speed signals, making it ideal for complex PCB layouts.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3USB31531ZTFAEX helps to minimize battery drain in portable devices.
  • High Signal Integrity: The switch maintains signal integrity even at high speeds, which is crucial for maintaining the performance and reliability of connected devices.
  • Compact Packaging: Housed in a compact package, the PI3USB31531ZTFAEX saves valuable board space, which is essential for the design of sleek and lightweight electronic devices.

Applications

The PI3USB31531ZTFAEX is suitable for a wide range of applications, including but not limited to:

  • Notebook and Desktop PCs
  • Smartphones and Tablets
  • USB Hubs and Docking Stations
  • Monitors and Displays with USB Interfaces
  • Peripheral Devices Requiring High-Speed Data Transfer

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3USB31531ZTFAEX is no exception. It is built to meet high standards of performance and reliability, ensuring that it meets the needs of both manufacturers and end-users for a robust and efficient USB switching solution.

With its combination of speed, power, and flexibility, the PI3USB31531ZTFAEX is a cornerstone component for any device requiring fast data transfer and charging capabilities.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4176 $58.0224
59+ $1.9838 $117.0442
91+ $1.9217 $174.8747
125+ $1.8597 $232.4625
161+ $1.7978 $289.4458
215+ $1.6117 $346.5155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,773 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess