EN
  • EN
  • DE

PI3V312QE

Part No PI3V312QE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MUX/DEMUX 2X1 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tube
Product Status Active
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Max) 8Ohm
Voltage - Supply, Single (V+) 3.3V
-3db Bandwidth 500MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number PI3V312
Standard Package 97 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654758-PI3V312QE
Ultra Librarian 3D Model Ultra Librarian PI3V312QE CAD Model

Description

Diodes Incorporated PI3V312QE: High-Speed HDMI Switch

The PI3V312QE from Diodes Incorporated is a cutting-edge, high-speed HDMI switch designed for applications that require the switching of high-definition digital video and audio signals. Its primary use is in consumer electronics, such as home theater systems, gaming consoles, and personal computers, where it enables seamless switching between different HDMI sources.

This high-performance switch is part of Diodes Incorporated's range of video interface products and is particularly well-suited for designs that necessitate a minimal footprint without compromising on speed and signal integrity. The PI3V312QE supports the latest HDMI standards, ensuring compatibility with a wide array of multimedia devices.

Key Features:

  • High-Speed Performance: The PI3V312QE is engineered to handle HDMI signals at the highest speeds, supporting bandwidths necessary for 4K video and beyond.
  • Low On-Resistance: The switch features low on-resistance, which reduces signal attenuation, ensuring that the video and audio quality is maintained across the switch.
  • Multiple Channels: With multiple signal channels, the PI3V312QE can manage several HDMI inputs, allowing for convenient switching between different sources.
  • Low Power Consumption: Designed for energy efficiency, the device consumes minimal power, making it suitable for applications where power conservation is crucial.
  • ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry to safeguard against voltage spikes, enhancing the durability of the end product.

Applications:

  • Home Theater Systems
  • Gaming Consoles
  • Personal Computers
  • Video Projectors
  • Switching Hubs

The PI3V312QE is available in a compact, surface-mount package, making it easy to integrate into various electronic assemblies. With its robust design, comprehensive feature set, and compliance with the latest HDMI specifications, the PI3V312QE from Diodes Incorporated is an ideal solution for developers looking to create high-quality, reliable multimedia systems.

You May Also Be Interested in

Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7070 $60.0950
200+ $0.5802 $116.0400
310+ $0.5620 $174.2200
425+ $0.5439 $231.1575
550+ $0.5258 $289.1900
740+ $0.4714 $348.8360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess