EN
  • EN
  • DE

PI3VDP1430ZBE

Part No PI3VDP1430ZBE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TQFN / HDMI Interface 48-TQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications HDMI
Voltage - Supply 3V ~ 3.6V
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Mounting Type Surface Mount
Base Product Number PI3VDP1430
Standard Package 260 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930446-PI3VDP1430ZBE
Ultra Librarian 3D Model Ultra Librarian PI3VDP1430ZBE CAD Model

Description

Introducing the PI3VDP1430ZBE from Diodes Incorporated

The PI3VDP1430ZBE is a high-performance, low-power DisplayPort to HDMI/DVI level shifter designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative product is specifically tailored for applications that require the conversion of DisplayPort signals to HDMI or DVI outputs, ensuring compatibility with a wide array of display devices.

Key Features

  • High-Definition Support: The PI3VDP1430ZBE is capable of handling high-definition video resolutions, making it an ideal solution for systems that require the transmission of crisp and clear visual content.
  • Advanced Signal Integrity: With its built-in advanced signal conditioning, this level shifter delivers enhanced signal integrity, which is critical for maintaining the quality of the video output over long cable runs.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with minimal power consumption, thereby reducing the thermal footprint and power requirements of the system.
  • Compatibility: The device supports a wide range of video formats and is compatible with DisplayPort 1.2 and HDMI 1.4 protocols, ensuring it can be used with various existing and emerging technologies.

Applications

The PI3VDP1430ZBE is versatile and can be used in several commercial and consumer applications, including:

  • Personal Computers and Laptops
  • Docking Stations
  • Digital Signage and Public Information Displays
  • Home Theater Systems
  • Professional AV Equipment

Technical Specifications

Equipped with the latest technology, the PI3VDP1430ZBE offers:

  • Support for DisplayPort 1.2 and HDMI 1.4 high-speed digital interfaces
  • Low standby current, making it suitable for battery-powered devices
  • ESD protection on all pins to prevent damage from electrostatic discharges
  • Compliance with RoHS standards, ensuring an environmentally friendly product

With its robust design and comprehensive feature set, the PI3VDP1430ZBE from Diodes Incorporated stands out as a premium solution for bridging DisplayPort and HDMI/DVI technologies. Whether for professional or personal use, this level shifter chip is engineered to deliver performance, reliability, and compatibility.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess