EN
  • EN
  • DE

PI3VEDP212ZLEX

Part No PI3VEDP212ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH DISPLAYPORT 2:1 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications DisplayPort
Switch Circuit SPDT
Number of Channels 6
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 3.25GHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFN (3x6)
Win Source Part Number 274531-PI3VEDP212ZLEX
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PI3VEDP212ZLEX CAD Model

Description

Diodes Incorporated PI3VEDP212ZLEX - High-Performance Signal Switch

The PI3VEDP212ZLEX from Diodes Incorporated is a state-of-the-art signal switch designed for high-speed signal routing and signal integrity preservation. This cutting-edge component is an ideal solution for applications that require the efficient management of high-speed data paths. It is particularly suited for the latest consumer electronics, computing devices, and telecommunications systems where performance and reliability are of utmost importance.

Key Features:

  • High-Speed Performance: The PI3VEDP212ZLEX is engineered to support extremely high data rates, making it an excellent choice for applications such as USB 3.2, Thunderbolt, PCIe, and other advanced serial and parallel interfaces.
  • Differential Channel Switching: Featuring two differential channels, the device allows for bidirectional data flow and provides the flexibility needed for complex circuit designs.
  • Low On-Resistance: With its low on-resistance (RON), this switch ensures minimal signal attenuation, delivering cleaner signals and enhancing overall performance.
  • Low Crosstalk: The switch is designed to minimize crosstalk between channels, which is crucial for maintaining signal integrity in high-speed applications.
  • Wide Bandwidth: The PI3VEDP212ZLEX offers an exceptionally wide bandwidth to accommodate the high-frequency signals that modern digital applications require.
  • Energy Efficient: Power efficiency is a key consideration in today's electronic devices, and this switch is optimized for low power consumption without compromising on performance.

Applications:

The PI3VEDP212ZLEX is versatile and can be used in a variety of applications, including:

  • High-speed data transfer interfaces
  • Signal routing in networking equipment
  • Server and storage systems
  • Consumer electronics such as laptops, tablets, and smartphones
  • Industrial control and automation systems

With its robust design and advanced features, the PI3VEDP212ZLEX from Diodes Incorporated is a reliable and high-performance solution for any application requiring the management of high-speed digital signals. Its integration into a system design ensures that signal integrity is maintained, while also contributing to the overall efficiency and effectiveness of the electronic device.

You May Also Be Interested in

Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,640 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess