EN
  • EN
  • DE

PI5C16862CBE

Part No PI5C16862CBE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 5 X 1:1 48BQSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-FSOP (0.154", 3.90mm Width)
Case / Package 48-BQSOP
Family Name 16862
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 49
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930474-PI5C16862CBE
Ultra Librarian 3D Model Ultra Librarian PI5C16862CBE CAD Model

Description

Overview of the PI5C16862CBE from Diodes Incorporated

The PI5C16862CBE is a high-performance, 10-bit, 2-port bus switch from Diodes Incorporated, designed with advanced CMOS technology to provide high-speed, low-power operation. This integrated circuit is a perfect solution for applications requiring efficient and reliable switching between data lines or signal paths. With its quick switch times and minimal propagation delay, it is especially suitable for systems that demand high bandwidth and data throughput.

Key Features

  • High-Speed Switching: The device offers a near-zero propagation delay, making it ideal for high-speed data switching applications.
  • Low Power Consumption: It operates with very low quiescent power, which helps in reducing the overall power consumption of the system it is integrated into.
  • 5Ω Switch Connection between Two Ports: The low on-resistance of the switch ensures minimal signal distortion and maintains signal integrity.
  • Minimal Capacitance: The switch has been designed to have a low capacitance, which reduces the loading effect on the data lines.
  • Wide Operating Voltage Range: The PI5C16862CBE operates over a wide voltage range of 4.5V to 5.5V, which allows for flexible integration into different system designs.
  • Industrial Operating Temperature: The device is operational over an industrial temperature range, making it reliable in various environmental conditions.
  • Enhanced Signal Integrity: Due to its design, the switch maintains excellent signal integrity, which is crucial for maintaining the quality of high-speed data transmission.

Applications

The PI5C16862CBE is versatile and can be used in a variety of applications, including:

  • Switching on bus lines of high-speed data paths
  • Server and networking infrastructure
  • Signal gateway applications
  • Peripheral sharing
  • Data communication systems

Reliability and Quality

Diodes Incorporated is known for its commitment to quality, and the PI5C16862CBE is no exception. The product is manufactured with a focus on reliability and is subjected to rigorous testing to ensure it meets industry standards. This makes the PI5C16862CBE an excellent choice for designers looking for a dependable bus switch to incorporate into their systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,878 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess