EN
  • EN
  • DE

PI5C3125QEX

Part No PI5C3125QEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 061578-PI5C3125QEX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5C3125QEX CAD Model

Description

Diodes Incorporated PI5C3125QEX: High-Performance Bus Switch

The PI5C3125QEX from Diodes Incorporated is a high-speed CMOS bus switch designed with precision and efficiency in mind. This component serves as a single-bit bus switch, which utilizes a low on-resistance to facilitate the connection between two ports with minimal signal distortion or attenuation. The PI5C3125QEX is an essential element for applications that require the rapid switching of signals while maintaining signal integrity.

One of the key features of this bus switch is its 5-ohm bidirectional switch that connects inputs to outputs with high fidelity. Its low on-resistance ensures that the switch can pass high-speed signals with minimal loss, making it ideal for applications such as signal gating, switching, and multiplexing in various digital systems.

The PI5C3125QEX operates from a single power supply ranging from 4.5V to 5.5V, which makes it compatible with TTL-level signals. The device also boasts a high bandwidth that exceeds 200MHz, providing the speed necessary for today's high-performance digital systems. Additionally, the bus switch supports 5V I/O tolerance, which allows for interfacing with a wide range of digital components.

For enhanced usability, the PI5C3125QEX features control inputs compatible with TTL level signals. This ensures that the switch can be easily controlled by a wide variety of logic signals without additional level shifting. Moreover, the device is equipped with over-voltage tolerant control inputs, which can sustain up to 5.5V even when the device is powered down. This adds an extra layer of protection against unexpected voltage spikes.

From a design perspective, the PI5C3125QEX is offered in a space-saving QSOP package, which is perfect for applications where board space is at a premium. The compact form factor does not compromise the switch's performance or reliability, making it a versatile choice for designers looking to maximize the efficiency of their PCB layouts.

In summary, the PI5C3125QEX from Diodes Incorporated is an exceptional choice for any application that demands fast, reliable, and low-distortion signal switching. Its robust feature set and compact design make it a valuable component in the creation of advanced digital systems.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $0.8732
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0170 $50.4250
61+ $1.6550 $100.9550
94+ $1.6033 $150.7102
129+ $1.5516 $200.1564
167+ $1.4999 $250.4833
224+ $1.3447 $301.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess