EN
  • EN
  • DE

PI5C3244Q

Part No PI5C3244Q
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8BIT 2PORT BUS SWITCH 20QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QSOP
Win Source Part Number 126848-PI5C3244Q
Popularity Medium
Supply and Demand Status Balance
Quantity per package 55
Ultra Librarian 3D Model Ultra Librarian PI5C3244Q CAD Model

Description

Introducing the PI5C3244Q from Diodes Incorporated

The PI5C3244Q is a high-performance, low-voltage Quad 2:1 Mux/DeMux Bus Switch from Diodes Incorporated, a leading manufacturer in the semiconductor market. This advanced switch is designed to provide the utmost efficiency and reliability for a range of electronic applications, including computing, networking, and telecommunications.

Constructed with the latest technology, the PI5C3244Q operates with a minimal power supply range of 2.3V to 3.6V, making it an ideal solution for battery-powered and portable devices where power conservation is critical. Its low on-resistance (5Ω typical) ensures minimal signal distortion and power loss, which is essential for maintaining signal integrity in high-speed data paths.

Key Features of the PI5C3244Q:

  • Low Voltage Operation: Supports 2.3V to 3.6V power supplies, catering to modern low-power devices.
  • High Bandwidth: Offers a bandwidth of over 250MHz, allowing for the rapid transfer of high-speed signals without degradation.
  • Quick Switching: Fast switch times (tON 4ns and tOFF 2.5ns typical) minimize transition delays, enhancing overall system performance.
  • Low Power Consumption: Ultra-low quiescent current (0.1µA typical) reduces power draw when the switch is not actively changing states.
  • Bidirectional Data Flow: Designed for multiplexing and demultiplexing applications, accommodating versatile data management.
  • 5Ω On-Resistance: Ensures a high level of signal fidelity by minimizing insertion loss.

The PI5C3244Q is packaged in a space-saving 16-pin QSOP, providing a compact footprint for densely populated PCBs. Its pin configuration and functional design are optimized for easy implementation into existing designs without significant board rework.

With its robust construction and compliance with RoHS standards, the PI5C3244Q reflects Diodes Incorporated's commitment to environmental sustainability and high-quality manufacturing. Whether used in servers, routers, or handheld devices, the PI5C3244Q stands as a testament to efficient and reliable switching solutions.

Choose the PI5C3244Q for your next project and experience the performance and quality that Diodes Incorporated has to offer.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9270 $60.2550
155+ $0.7607 $117.9085
240+ $0.7369 $176.8560
325+ $0.7131 $231.7575
420+ $0.6895 $289.5900
565+ $0.6181 $349.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess