EN
  • EN
  • DE

PI5C3384Q

Part No PI5C3384Q
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 10BIT 2PORT BUS SWITCH 24QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Part Number Series 3384
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813578-PI5C3384Q
Ultra Librarian 3D Model Ultra Librarian PI5C3384Q CAD Model

Description

The PI5C3384Q is a high-performance, 10-bit, 2-port bus switch from Diodes Incorporated, designed to provide unmatched signal switching for data transfer and signal conditioning in a multitude of applications. This component is particularly well-suited for high-speed data acquisition systems, communication devices, and servers, where efficient data flow and signal integrity are paramount.

Key Features

  • Low On-Resistance: The PI5C3384Q features a very low on-resistance, typically 5 ohms, which minimizes signal distortion and ensures high-quality signal transmission.
  • Wide Bandwidth: With a bandwidth greater than 500MHz, this switch can handle high-speed signals with ease, making it ideal for the latest high-performance computing and networking applications.
  • 5V Tolerant: The input and output ports can tolerate a signal level of up to 5V, even when operating at 3.3V, providing a level of flexibility and compatibility with a range of signal voltages.
  • Low Crosstalk: The PI5C3384Q has been engineered to minimize crosstalk, thereby preserving signal integrity and reducing noise in complex multi-signal environments.
  • Quick Switching: Fast switch times (turn-on and turn-off times of 0.25ns and 0.2ns, respectively) allow for rapid signal switching, which is essential in high-speed data applications.
  • Low Power Consumption: This switch is designed to operate with very low power dissipation, which helps to reduce overall system power requirements and enhances energy efficiency.

Applications

The PI5C3384Q is versatile and can be used in various applications, including:

  • High-speed data lines switching
  • Signal gating
  • Bus isolation and switching
  • Peripheral sharing
  • Networking and telecommunications

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI5C3384Q is no exception. It is manufactured using robust semiconductor processes, ensuring high reliability and performance consistency across various environmental conditions and usage scenarios.

Package and Availability

The PI5C3384Q is offered in a QSOP (Quarter Size Outline Package) form factor, which is suitable for space-constrained applications. It is available through Diodes Incorporated and its authorized distributors, ensuring easy access for designers and manufacturers globally.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2689 $57.8135
525+ $0.2208 $115.9200
815+ $0.2138 $174.2470
1,120+ $0.2069 $231.7280
1,445+ $0.2000 $289.0000
1,935+ $0.1793 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess