EN
  • EN
  • DE

PI5C34171CA

Part No PI5C34171CA
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 17-34BIT DEMUX BUS SW 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 061593-PI5C34171CA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5C34171CA CAD Model

Description

Product Overview: PI5C34171CA from Diodes Incorporated

The PI5C34171CA is a high-performance, 10-bit, 2-port bus exchange switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This switch is part of their extensive range of integrated circuits that cater to the needs of modern electronic systems. The PI5C34171CA is specifically engineered to provide a seamless and efficient pathway for data exchange between two buses in a digital system.

Constructed with advanced CMOS technology, the PI5C34171CA boasts low power dissipation and minimal propagation delay, making it an ideal choice for power-sensitive and high-speed applications. It operates from a single power supply ranging from 2.3V to 3.6V, which allows for compatibility with various logic levels and provides designers with flexibility in system voltage planning.

The device's 10-bit bus exchange functionality is a key feature, enabling it to switch multiple data signals simultaneously, thus saving time and improving overall system performance. The PI5C34171CA can be used in a wide array of applications, including signal gating, data switching, and bus isolation, which makes it particularly suitable for computing, networking, and telecommunications equipment.

One of the standout features of the PI5C34171CA is its bidirectional data flow, with near-zero propagation delay due to its low ON resistance. This characteristic ensures that there is minimal signal distortion, which is crucial for maintaining data integrity during high-speed data transmission.

The PI5C34171CA is designed with a bus hold feature on its data inputs, which eliminates the need for external pull-up or pull-down resistors. This not only simplifies the design but also reduces the overall bill of materials for the product. Furthermore, the device is available in a space-saving 48-pin TSSOP (Thin Shrink Small Outline Package) that is ideal for applications where board space is at a premium.

In summary, the PI5C34171CA from Diodes Incorporated is a versatile, high-speed bus exchange switch that offers a combination of performance, power efficiency, and design convenience, making it a valuable component for designers aiming to optimize their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess