EN
  • EN
  • DE

PI5USB1457AZAEX

Part No PI5USB1457AZAEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB SWITCH NAP TDFN / USB Charger Controller 8-Pin TDFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type USB Switch
Voltage - Load 4.5 V ~ 5.5 V
Rds On (Typ) 3 Ohm
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-TDFN (2x2)
Win Source Part Number 791820-PI5USB1457AZAEX
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3,500
Family Name PI5USB1457
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI5USB1457AZAEX CAD Model

Description

Introducing the PI5USB1457AZAEX USB Switch from Diodes Incorporated

The PI5USB1457AZAEX is a state-of-the-art USB single-pole, double-throw (SPDT) switch from Diodes Incorporated, designed to deliver high-performance switching functionality for USB 2.0 and other high-speed data interfaces. This versatile component is an ideal solution for applications requiring efficient switching between two USB sources or destinations without signal degradation.

Key Features

  • USB 2.0 Compatibility: This switch is fully compatible with USB 2.0 specifications, ensuring seamless integration with existing USB systems and devices.
  • High Bandwidth: With a broad bandwidth of 1GHz, the PI5USB1457AZAEX is capable of handling high-speed data transmission with ease, making it suitable for a variety of demanding applications.
  • Low On-Resistance: The switch features a low on-resistance (RON) of typically 4.5Ω, minimizing signal loss and power dissipation for more efficient operation.
  • Power-Off Protection: The device includes power-off protection, ensuring that the high-impedance state is maintained when power is removed, which helps to prevent potential damage to connected devices.
  • ESD Protection: Integrated ESD protection circuits safeguard against electrostatic discharge events, enhancing the reliability and longevity of the switch.

Applications

With its robust feature set, the PI5USB1457AZAEX is well-suited for a wide range of applications, including but not limited to:

  • USB port switching in desktop and laptop computers
  • Docking stations and USB hubs
  • Peripheral device sharing
  • Smartphone and tablet accessories
  • Consumer electronics with USB interface requirements

Technical Specifications

The PI5USB1457AZAEX operates within a supply voltage range of 2.3V to 4.3V, accommodating various system power requirements. The switch is available in a compact U-QFN3030-12 package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to 85°C ensures reliable performance across diverse environmental conditions.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI5USB1457AZAEX is built to meet stringent industry standards, ensuring dependable operation and compatibility across a broad array of USB devices and systems.

Whether you are developing a new USB system or upgrading an existing one, the PI5USB1457AZAEX from Diodes Incorporated provides the performance and reliability you need in a USB switching solution.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3798 $61.3172
33+ $3.5944 $118.6152
50+ $3.4812 $174.0600
69+ $3.3691 $232.4679
89+ $3.2571 $289.8819
119+ $2.9198 $347.4562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess