EN
  • EN
  • DE

IL516-3E

Part No IL516-3E
Manufacturer TDK InvenSense
Catalog Custom Parts (E - I)
Description Digital Isolators General Purpose 4 2/2 Unidirectional 2500Vrms 2Mbps SOIC RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 2 Mbps
Number of Channels 4
RoHS Non-Compliant
Win Source Part Number 1197095-IL516-3E
Categories Custom Parts
Manufacturer TDK InvenSense
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IL516-3E CAD Model

Description

The TDK InvenSense IL516-3E is an integrated, low-power, high-performance 3-axis MEMS accelerometer designed for a wide range of applications. It features digital output and offers excellent stability over temperature and time, making it suitable for demanding environments.

Applications

  • Mobile Devices: Orientation detection, motion recognition, and user interface control in smartphones and tablets.
  • Wearable Devices: Activity monitoring, fitness tracking, and gesture recognition in smartwatches and fitness bands.
  • Gaming Controllers: Motion sensing for immersive gaming experiences.
  • Industrial Monitoring: Vibration analysis and equipment health monitoring.
  • Automotive Applications: Tilt detection, rollover detection, and anti-theft systems.

Features

  • 3-Axis Acceleration Sensing: Measures acceleration along three orthogonal axes (X, Y, and Z).
  • Low Power Consumption: Optimized for battery-powered applications.
  • Digital Output: Provides acceleration data through a digital interface (typically I2C or SPI).
  • High Resolution: Offers fine-grained acceleration measurements.
  • Built-in Temperature Sensor: Provides temperature data for compensation and monitoring.

Benefits

  • Accurate Motion Detection: Enables precise motion tracking and recognition.
  • Long Battery Life: Minimizes power consumption, extending battery life in portable devices.
  • Easy Integration: Digital interface simplifies integration into embedded systems.
  • Robust Performance: Operates reliably in harsh environments.
  • Compact Size: Small form factor allows for use in space-constrained applications.

Additional Details

The IL516-3E typically supports multiple user-selectable full-scale ranges (e.g., ±2g, ±4g, ±8g, ±16g), allowing the user to optimize the sensitivity and dynamic range for their specific application. The device incorporates sophisticated signal processing algorithms to minimize noise and improve accuracy. It usually includes embedded FIFO (First-In, First-Out) memory for buffering data and reducing host processor load. The communication interface can be configured for either I2C or SPI, providing flexibility in system design. The accelerometer's performance characteristics, such as sensitivity, noise, and offset, are crucial parameters to consider during system calibration and tuning. The device is typically packaged in a small LGA (Land Grid Array) package for surface mount assembly. Refer to the datasheet for detailed specifications, application notes, and integration guidelines.

You May Also Be Interested in

Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Fastrax
Lowest to $32.6415
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess