EN
  • EN
  • DE

ADC07D1520CIYB/NOPB

Part No ADC07D1520CIYB/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 7BIT DUAL 1.5GSPS 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 7
Sampling Rate 3G
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration MUX-S/H-ADC
Number of Converters 2
Architecture Folding Interpolating
Reference Type Internal
Operating Supply Voltage 1.8 V ~ 2 V
Voltage - Supply, Digital 1.8 V ~ 2 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 128-LQFP Exposed Pad
Manufacturer Package 128-HLQFP (20x20)
Win Source Part Number 767712-ADC07D1520CIYB/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC07D1520
Introduction Date August 20, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC07D1520CIYB/NOPB CAD Model

Description

Product Overview: ADC07D1520CIYB/NOPB

The ADC07D1520CIYB/NOPB is a high-performance, dual-channel analog-to-digital converter (ADC) from Texas Instruments. Designed with precision and speed in mind, this ADC is ideal for advanced digital data acquisition systems where accuracy and throughput are critical.

Key Features

  • High-Speed Performance: With a sampling rate of up to 1.5 GSPS per channel, this ADC allows for the accurate digitization of high-frequency signals, making it perfect for applications in wireless communications, radar systems, and test instrumentation.
  • Dual-Channel Operation: The dual-channel design provides the flexibility to capture two analog signals simultaneously. This feature is particularly useful for systems that require parallel processing or diversity reception.
  • Resolution: The ADC07D1520CIYB/NOPB offers a resolution of 7 bits, providing a fine balance between high-speed operation and resolution to suit a variety of demanding applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device is engineered for efficiency, minimizing power consumption which is crucial for temperature-sensitive or power-constrained applications.
  • Output Interface: The ADC features a flexible LVDS (Low-Voltage Differential Signaling) output interface that supports a wide range of data capture modes and reduces the number of interface lines, thereby simplifying PCB layout and reducing system complexity.

Applications

  • Wireless Communication Infrastructure
  • Radar and Satellite Systems
  • High-Speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Test and Measurement Instrumentation

Product Specifications

The ADC07D1520CIYB/NOPB operates over a temperature range of -40°C to +85°C, ensuring reliability and performance even under extreme conditions. It comes in a compact 292-BGA (Ball Grid Array) package, allowing for a smaller footprint on printed circuit boards.

As a product from Texas Instruments, a leader in semiconductor solutions, you can expect the ADC07D1520CIYB/NOPB to deliver exceptional quality, durability, and performance for your advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $262.1449 $262.1449
2+ $235.0264 $470.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess