EN
  • EN
  • DE

PI5USB2058ZHEX

Part No PI5USB2058ZHEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB SWITCH 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type USB Switch
Voltage - Load 4.5 V to 5.5 V
Current - Output (Max) 2A
Fault Protection Reverse Current, UVLO
Case / Package 20-TQFN-EP (3.5x4.5)
Win Source Part Number 045789-PI5USB2058ZHEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5USB2058ZHEX CAD Model

Description

Introducing the PI5USB2058ZHEX USB Switch from Diodes Incorporated

The PI5USB2058ZHEX is a state-of-the-art USB switch designed by Diodes Incorporated to meet the high demands of modern electronic devices. This switch is specifically crafted to facilitate USB 2.0 signal switching, which is essential for a wide range of applications including smartphones, tablets, and other portable devices where USB connectivity is a must.

Optimized for Performance and Efficiency

At the heart of the PI5USB2058ZHEX is its ability to deliver high-performance signal switching with minimal signal distortion. This is achieved through its low on-capacitance (CON) and on-resistance (RON), which ensures a fast and efficient data transfer rate that is crucial for high-speed USB 2.0 interfaces. The device's bandwidth is optimized to handle the rigorous demands of high-speed data transmission without compromising signal integrity.

Advanced Features for Enhanced Functionality

The PI5USB2058ZHEX comes packed with advanced features that make it a versatile choice for designers. It includes an integrated 4:1 multiplexer/demultiplexer, which allows for seamless switching between multiple USB devices. This functionality is particularly useful in applications where space is at a premium and multiple USB ports are needed.

Moreover, the switch is designed with built-in ESD protection, safeguarding connected devices from the potential damage caused by electrostatic discharges. This feature not only enhances the durability of the switch itself but also ensures the protection of the end-user devices that are connected to it.

Compact and Power-Efficient Design

The PI5USB2058ZHEX boasts a compact footprint in a 24-QFN (3.5mm x 9mm) package, making it an ideal solution for space-constrained applications. Its power-efficient design does not compromise on performance, ensuring that the switch operates effectively even in power-sensitive environments.

With its robust design, comprehensive feature set, and Diodes Incorporated's commitment to quality, the PI5USB2058ZHEX is the perfect choice for designers looking to incorporate a reliable USB 2.0 switch into their next-generation electronic devices.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2569 $58.6794
63+ $1.8515 $116.6445
97+ $1.7937 $173.9889
134+ $1.7360 $232.6240
173+ $1.6782 $290.3286
231+ $1.5050 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,650 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess