EN
  • EN
  • DE

PI5V330QEX

Part No PI5V330QEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC 2:1 MUX/DEMUX QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 4
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 5V
-3db Bandwidth 400MHz
Features Bi-Directional, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 061599-PI5V330QEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5V330QEX CAD Model

Description

Overview of Diodes Incorporated PI5V330QEX

The PI5V330QEX is a high-performance, 4-channel, 2:1 multiplexer/demultiplexer bus switch from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to provide high-speed switching on data flow in communication devices, computing, and consumer electronics with an emphasis on signal integrity.

Key Features

  • Wide Voltage Range: The PI5V330QEX operates at a wide voltage range of 2.3V to 3.6V, making it compatible with various low-voltage applications.
  • Low On-Resistance: It features a low on-resistance of typically 5 ohms at 3.3V, which contributes to minimal signal distortion and ensures high-quality data transmission.
  • High Bandwidth: This switch can handle high bandwidths, which is essential for supporting fast data rates and maintaining signal fidelity across connections.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection circuits safeguard the device against static damage, which is crucial for maintaining longevity and reliability.
  • Low Power Consumption: The PI5V330QEX is designed for low power consumption, making it an energy-efficient choice for battery-operated devices.
  • Bi-Directional Data Flow: The device supports bi-directional data flow on each channel, providing flexibility in signal routing and data management.
  • Quick Switching: Fast switch times (turn-on and turn-off) are characteristic of this component, which is vital for applications requiring quick data switching capabilities.

Applications

The PI5V330QEX is highly versatile and can be used in a variety of applications such as:

  • Multiplexing and demultiplexing in data transmission systems.
  • Switching data signals in networking equipment like routers and switches.
  • Functioning as an interface switch in peripheral sharing.
  • Signal gating in test equipment and instrumentation.

Package and Quality

Encased in a space-saving QSOP-16 package, the PI5V330QEX offers a compact solution for designs where board space is at a premium. Diodes Incorporated is committed to high-quality standards, and this product is no exception, ensuring reliability and performance in your electronic designs.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3246 $58.4280
435+ $0.2663 $115.8405
675+ $0.2580 $174.1500
930+ $0.2497 $232.2210
1,200+ $0.2414 $289.6800
1,605+ $0.2164 $347.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess